EMH9-TP is a dual NPN pre-biased transistor array in a SOT-563 package, rated for a supply voltage of 50 V, output current of 100 mA, and power dissipation of 150 mW. It operates with a junction temperature range of -55°C to 150°C and has a thermal resistance of 833°C/W. The device is halogen-free, RoHS compliant, and meets UL 94 V-0 flammability rating. Its dimensions are 1.50 mm to 1.70 mm in width, 1.10 mm to 1.30 mm in length, and 0.15 mm to 0.30 mm in height. The part features an input resistance of 7 to 13 kΩ and a DC current gain of 68 at 5 mA output current.
TRANS PREBIAS 2NPN 50V SOT-563
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-EMH9-TPTR-ND |
| Product Name | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN |