onsemi 30V 7A MOSFET Transistor ECH8659-M-TL-H

Description
MOSFET 2N-CH 30V 7A 8ECH Product overview: ECH8659-M-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8659-M-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 7A 8ECH Product overview: ECH8659-M-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8659-M-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 7A MOSFET Transistor
289-ECH8659-M-TL-H
30V 7A MOSFET Transistor 289-ECH8659-M-TL-H
MOSFET 2N-CH 30V 7A 8ECH Product overview: ECH8659-M-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8659-M-TL-H can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 7A 8ECH Product overview: ECH8659-M-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8659-M-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - ECH8659-M-TL-H-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ECH8659-M-TL-H-ND
FET, MOSFET Arrays ECH8659-M-TL-H-ND
Mosfet Array 2 N-Channel (Dual) 30V 7A 1.5W Surface Mount 8-ECH

Mosfet Array 2 N-Channel (Dual) 30V 7A 1.5W Surface Mount 8-ECH

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8659-M-TL-H - 040132-ECH8659-M-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8659-M-TL-H
040132-ECH8659-M-TL-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8659-M-TL-H 040132-ECH8659-M-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 040132-ECH8659-M-TL- H Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate, 4V Drive Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-ECH Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7A Max Gate Charge: 11.8nC @ 10V Max Input Capacitance: 710pF @ 10V Maximum Rds On at Id,Vgs: 24 mOhm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 040132-ECH8659-M-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate, 4V Drive
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-ECH
Maximum Power Dissipation: 1.5W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7A
Max Gate Charge: 11.8nC @ 10V
Max Input Capacitance: 710pF @ 10V
Maximum Rds On at Id,Vgs: 24 mOhm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ECH8659-M-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ECH8659-M-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ECH8659-M-TL-H
MOSFET 2N-CH 30V 7A 8ECH

MOSFET 2N-CH 30V 7A 8ECH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-ECH8659-M-TL-H ECH8659-M-TL-H-ND 040132-ECH8659-M-TL-H ECH8659-M-TL-H
Product Name 30V 7A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8659-M-TL-H Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ 150 C (302 F) 150 C (302 F)
Package Type Tape & Reel (TR) 8-SMD, Flat Leads SOT3; 8-ECH 8-SMD, Flat Lead
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
 - AIGW50N65H5XKSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO247-3
Packing Method Tube; Tube
View Details
5 suppliers