The EPC7002AC is a radiation-hardened, 40 V, 15 A enhancement-mode GaN power transistor in a compact hermetic FSMD-A surface-mount package, sized 3.30 mm × 1.88 mm. It features a low on-state resistance of 28 mΩ, total ionizing dose immunity for LDR and HDR environments, and a source-sense pin for precision switching. Operating junction temperature ranges from -55°C to +150°C, with a junction-to-case thermal resistance of 12.08 °C/W. The device meets ESD Class 1B and is qualified for satellite and deep-space avionics applications.
GANFET N-CH 40V 15A 4FSMD-A
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4107-EPC7002AC-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |