Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 100mA 180MHz 500mW Surface Mount SOT-563
TRANS 2NPN 50V 0.1A SOT563
BIPOLAR TRANSISTOR, NPN, 50V; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:100mA; Power Dissipation:357mW; Transistor Mounting:Surface Mount; No. of Pins:6Pins; Transition Frequency:180MHz RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | EMX2DXV6T5GOSTR-ND | EMX2DXV6T5G | 41K9779 |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 50V; Transistor Polarity Onsemi |
| Polarity | NPN | NPN | |
| Package Type | SOT-563, SOT-666 | SOT-563 | TO-3 |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| IC(max) | 100 milliamps | 100 milliamps |