N-Channel 60V 85A (Tc) 135W (Tc) Through Hole TO-220-3
Manufacturer: Sanken
Win Source Part Number: 1324083-EKI06051
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 85A (Tc)
Rds On (Max) @ Id, Vgs: 4.7mOhm @ 55A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1.5mA
Power Dissipation (Max): 135W (Tc)
Supplier Device Package: TO-220-3
Gate Charge (Qg) (Max) @ Vgs: 90.6 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6210 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: EKI06051 DK
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: RoHS Compliant
MOSFET N-CH 60V 85A TO220-3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | EKI06051-ND | 1324083-EKI06051 | EKI06051 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |