Manufacturer: ON Semiconductor
Win Source Part Number: 1171961-EMT1DXV6T1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Dual PNP Bipolar Transistor, SOT-563, 6 LEAD, 4000-REEL Product overview: EMT1DXV6T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-EMT1DXV6T1 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 100mA 140MHz 500mW Surface Mount SOT-563
TRANS 2PNP 60V 0.1A SOT563
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1171961-EMT1DXV6T1 | 277-EMT1DXV6T1 | EMT1DXV6T1-ND | EMT1DXV6T1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - EMT1DXV6T1 | Dual Bipolar Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT3 | SOT-563, SOT-666 | ||
| Polarity | PNP | PNP | ||
| IC(max) | 100 milliamps | 100 milliamps | ||
| VCEO | 60 volts | 60 volts | ||
| VCBO | -50 volts |