Bipolar (BJT) Transistor NPN - Darlington 450V 60A 175W Chassis Mount ISOTOP®
TRANS NPN DARL 450V 60A ISOTOP
DARLINGTON TRANSISTOR, NPN, 450V; Transistor Polarity:NPN; Collector Emitter Voltage Max:450V; Continuous Collector Current:60A; Power Dissipation:175W; Transistor Mounting:Module; No. of Pins:4Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 497-5334-5-ND | ESM5045DV | 89K0542 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistor, Npn, 450V; Transistor Polarity Stmicroelectronics |
| Polarity | NPN | NPN | |
| Package Type | ISOTOP | TO-3 | |
| Packing Method | Tube; Tube |