onsemi FET, MOSFET Arrays EFC3J018NUZTDG

Description
MOSFET 2N-CH 20V 23A 6WLCSP
Request a Quote Datasheet
Description
MOSFET 2N-CH 20V 23A 6WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 488-EFC3J018NUZTDGDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-EFC3J018NUZTDGDKR-ND
FET, MOSFET Arrays 488-EFC3J018NUZTDGDKR-ND
MOSFET 2N-CH 20V 23A 6WLCSP

MOSFET 2N-CH 20V 23A 6WLCSP

Buy Now Datasheet
FET, MOSFET Arrays - 488-EFC3J018NUZTDGTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-EFC3J018NUZTDGTR-ND
FET, MOSFET Arrays 488-EFC3J018NUZTDGTR-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 23A (Ta) 2.5W (Ta) Surface Mount 6-WLCSP (1.77x3.05)

Mosfet Array 2 N-Channel (Dual) Common Drain 20V 23A (Ta) 2.5W (Ta) Surface Mount 6-WLCSP (1.77x3.05)

Buy Now Datasheet
FET, MOSFET Arrays - 488-EFC3J018NUZTDGCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-EFC3J018NUZTDGCT-ND
FET, MOSFET Arrays 488-EFC3J018NUZTDGCT-ND
MOSFET 2N-CH 20V 23A 6WLCSP

MOSFET 2N-CH 20V 23A 6WLCSP

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PWR MOSFET FOR LITH BATT PRT DUAL N-CHAN

MOSFET PWR MOSFET FOR LITH BATT PRT DUAL N-CHAN

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
EFC3J018NUZTDG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs EFC3J018NUZTDG
MOSFET 2N-CH 20V 23A 6WLCSP

MOSFET 2N-CH 20V 23A 6WLCSP

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 488-EFC3J018NUZTDGDKR-ND EFC3J018NUZTDG EFC3J018NUZTDG
Product Name FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-XFBGA, WLCSP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details