onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8308-TL-H ECH8308-TL-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 051046-ECH8308-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-ECH Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 10A (Ta) Max Gate Charge: 26nC @ 4.5V Max Input Capacitance: 2300pF @ 6V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 12.5 mOhm @ 5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 051046-ECH8308-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-ECH Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 10A (Ta) Max Gate Charge: 26nC @ 4.5V Max Input Capacitance: 2300pF @ 6V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 12.5 mOhm @ 5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8308-TL-H - 051046-ECH8308-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8308-TL-H
051046-ECH8308-TL-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8308-TL-H 051046-ECH8308-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 051046-ECH8308-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-ECH Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 10A (Ta) Max Gate Charge: 26nC @ 4.5V Max Input Capacitance: 2300pF @ 6V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 12.5 mOhm @ 5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 051046-ECH8308-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-ECH
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 10A (Ta)
Max Gate Charge: 26nC @ 4.5V
Max Input Capacitance: 2300pF @ 6V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 12.5 mOhm @ 5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
P-Channel -12V -10A MOSFET Transistor
278-ECH8308-TL-H
P-Channel -12V -10A MOSFET Transistor 278-ECH8308-TL-H
P-Channel Power MOSFET, -12V, -10A, 12.5mΩ, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8308-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, -10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, -10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ECH8308-TL-H can be used for catalog matching and distributor lookup.

P-Channel Power MOSFET, -12V, -10A, 12.5mΩ, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8308-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, -10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, -10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ECH8308-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - ECH8308-TL-HOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ECH8308-TL-HOSDKR-ND
Single FETs, MOSFETs ECH8308-TL-HOSDKR-ND
P-Channel 12V 10A (Ta) 1.6W (Ta) Surface Mount 8-ECH

P-Channel 12V 10A (Ta) 1.6W (Ta) Surface Mount 8-ECH

Buy Now Datasheet
Single FETs, MOSFETs - ECH8308-TL-HOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ECH8308-TL-HOSCT-ND
Single FETs, MOSFETs ECH8308-TL-HOSCT-ND
P-Channel 12V 10A (Ta) 1.6W (Ta) Surface Mount 8-ECH

P-Channel 12V 10A (Ta) 1.6W (Ta) Surface Mount 8-ECH

Buy Now Datasheet
Single FETs, MOSFETs - ECH8308-TL-HOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ECH8308-TL-HOSTR-ND
Single FETs, MOSFETs ECH8308-TL-HOSTR-ND
P-Channel 12V 10A (Ta) 1.6W (Ta) Surface Mount 8-ECH

P-Channel 12V 10A (Ta) 1.6W (Ta) Surface Mount 8-ECH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ECH8308-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ECH8308-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ECH8308-TL-H
MOSFET P-CH 12V 10A 8ECH

MOSFET P-CH 12V 10A 8ECH

Supplier's Site
Sheung Wan, Hong Kong
MOSFET SWITCHING DEVICE

MOSFET SWITCHING DEVICE

Buy Now Datasheet
Trans MOSFET P-CH 12V 10A 8-Pin ECH T/R - 598-ECH8308-TL-H - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET P-CH 12V 10A 8-Pin ECH T/R
598-ECH8308-TL-H
Trans MOSFET P-CH 12V 10A 8-Pin ECH T/R 598-ECH8308-TL-H
Trans MOSFET P-CH 12V 10A 8-Pin ECH T/R

Trans MOSFET P-CH 12V 10A 8-Pin ECH T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 051046-ECH8308-TL-H 278-ECH8308-TL-H ECH8308-TL-HOSDKR-ND ECH8308-TL-H ECH8308-TL-H 598-ECH8308-TL-H
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8308-TL-H P-Channel -12V -10A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Trans MOSFET P-CH 12V 10A 8-Pin ECH T/R
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 12 volts
PD 1600 milliwatts 1600 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
Specs
Package Type Surface Mount
Packing Method Tube; Tube
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details