ROHM Semiconductor USA, LLC 20V 0.3A MOSFET Transistor EM6K6T2R

Description
MOSFET 2N-CH 20V 0.3A EMT6 Product overview: EM6K6T2R from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EM6K6T2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 20V 0.3A EMT6 Product overview: EM6K6T2R from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EM6K6T2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 0.3A MOSFET Transistor
289-EM6K6T2R
20V 0.3A MOSFET Transistor 289-EM6K6T2R
MOSFET 2N-CH 20V 0.3A EMT6 Product overview: EM6K6T2R from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EM6K6T2R can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 0.3A EMT6 Product overview: EM6K6T2R from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EM6K6T2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EM6K6T2R - 015276-EM6K6T2R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EM6K6T2R
015276-EM6K6T2R
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EM6K6T2R 015276-EM6K6T2R
Manufacturer: Rohm Semiconductor Win Source Part Number: 015276-EM6K6T2R Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: EMT6 Maximum Power Dissipation: 150mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 300mA Gate-Source Threshold Voltage: 1V @ 1mA Max Input Capacitance: 25pF @ 10V Maximum Rds On at Id,Vgs: 1 Ohm @ 300mA, 4V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 015276-EM6K6T2R
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: EMT6
Maximum Power Dissipation: 150mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 300mA
Gate-Source Threshold Voltage: 1V @ 1mA
Max Input Capacitance: 25pF @ 10V
Maximum Rds On at Id,Vgs: 1 Ohm @ 300mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - EM6K6T2RTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
EM6K6T2RTR-ND
FET, MOSFET Arrays EM6K6T2RTR-ND
Mosfet Array 2 N-Channel (Dual) 20V 300mA 150mW Surface Mount EMT6

Mosfet Array 2 N-Channel (Dual) 20V 300mA 150mW Surface Mount EMT6

Buy Now Datasheet
FET, MOSFET Arrays - EM6K6T2RCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
EM6K6T2RCT-ND
FET, MOSFET Arrays EM6K6T2RCT-ND
Mosfet Array 2 N-Channel (Dual) 20V 300mA 150mW Surface Mount EMT6

Mosfet Array 2 N-Channel (Dual) 20V 300mA 150mW Surface Mount EMT6

Buy Now Datasheet
FET, MOSFET Arrays - EM6K6T2RDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
EM6K6T2RDKR-ND
FET, MOSFET Arrays EM6K6T2RDKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 300mA 150mW Surface Mount EMT6

Mosfet Array 2 N-Channel (Dual) 20V 300mA 150mW Surface Mount EMT6

Buy Now Datasheet
Mosfet, Dual N-Ch, 20V, 0.3A, Sot-563; Transistor Polarity Rohm - 10AC7126 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 20V, 0.3A, Sot-563; Transistor Polarity Rohm
10AC7126
Mosfet, Dual N-Ch, 20V, 0.3A, Sot-563; Transistor Polarity Rohm 10AC7126
MOSFET, DUAL N-CH, 20V, 0.3A, SOT-563; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:300mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.7ohm; Rds(on) Test Voltage Vgs:4V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

MOSFET, DUAL N-CH, 20V, 0.3A, SOT-563; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:300mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.7ohm; Rds(on) Test Voltage Vgs:4V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
EM6K6T2R
MOSFET EM6K6T2R
MOSFET Small Signal Dual N-CH 20V .3A .15W

MOSFET Small Signal Dual N-CH 20V .3A .15W

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - EM6K6T2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
EM6K6T2R
Discrete Semiconductor Products - Transistors - FETs, MOSFETs EM6K6T2R
MOSFET 2N-CH 20V 0.3A EMT6

MOSFET 2N-CH 20V 0.3A EMT6

Supplier's Site
FET, MOSFET Arrays - EM6K6T2R - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
EM6K6T2R
FET, MOSFET Arrays EM6K6T2R
MOSFET 2N-CH 20V 0.3A EMT6

MOSFET 2N-CH 20V 0.3A EMT6

Supplier's Site Datasheet
MOSFET 2N-CH 20V 0.3A EMT6 - 687-EM6K6T2R - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 20V 0.3A EMT6
687-EM6K6T2R
MOSFET 2N-CH 20V 0.3A EMT6 687-EM6K6T2R
MOSFET 2N-CH 20V 0.3A EMT6

MOSFET 2N-CH 20V 0.3A EMT6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-EM6K6T2R 015276-EM6K6T2R EM6K6T2RTR-ND 10AC7126 EM6K6T2R EM6K6T2R EM6K6T2R 687-EM6K6T2R
Product Name 20V 0.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - EM6K6T2R FET, MOSFET Arrays Mosfet, Dual N-Ch, 20V, 0.3A, Sot-563; Transistor Polarity Rohm MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays MOSFET 2N-CH 20V 0.3A EMT6
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Transconductance 4.00E-4 kS
PD 150 milliwatts 150 milliwatts 150 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data