Mosfet Array 2 N-Channel (Dual) Common Drain 2.5W Surface Mount 6-CSP (1.77x3.54)
MOSFET 2N-CH 20V 23A 6CSP
MOSFET 2N-CH 20V 23A 6CSP
Power MOSFET, 20V, 5.1mΩ, 23A, Dual N-Channel, 5000-REEL Product overview: EFC6612R-TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 23A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC6612R-TF can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 800654-EFC6612R-TF
Packaging: Reel
Mounting Style: SMD
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate, 2.5V Drive
Power - Max: 2.5W
Supplier Device Package: 6-CSP (1.77x3.54)
Temperature Range - Operating: 150°C
Manufacturer Package: 6-SMD, No Lead
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Gate Charge (Qg) (Maximum) at Vgs: 27nC at 4.5V
MOSFET NCH+NCH 23A 20V 4.4M OHM
MOSFET 2N-CH 20V 23A 6CSP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 488-EFC6612R-TFTR-ND | 289-EFC6612R-TF | 800654-EFC6612R-TF | EFC6612R-TF | EFC6612R-TF |
| Product Name | FET, MOSFET Arrays | N-Channel Dual 20V 23A MOSFET Transistor | FETs - Arrays - EFC6612R-TF | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 6-SMD, No Lead | SOT3 |