Manufacturer: EPC
Win Source Part Number: 918388-EPC2010C
Series: eGaN®
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: N-Channel 200 V 22A (Ta) - Surface Mount Die Outline (7-Solder Bar)
Package: Die
Package: Reel - TR
Mounting: Surface Mount
Family Name: EPC2010
Categories: Discrete Semiconductor Products
Case / Package: Die Outline (7-Solder Bar)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0040
Other Part Number: 917-1085-1, 917-1085-2, 917-1085-6
N-Channel 200V 22A (Ta) Surface Mount Die Outline (7-Solder Bar)
N-Channel 200V 22A (Ta) Surface Mount Die Outline (7-Solder Bar)
N-Channel 200V 22A (Ta) Surface Mount Die Outline (7-Solder Bar)
GANFET N-CH 200V 22A DIE OUTLINE Product overview: EPC2010C from EPC is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-EPC2010C can be used for catalog matching and distributor lookup.
GANFET TRANS 200V 22A BUMPED DIE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 918388-EPC2010C | 917-1085-2-ND | 278-EPC2010C | 257-EPC2010C |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - EPC2010C | Single FETs, MOSFETs | 200V 22A MOSFET Transistor | GANFET TRANS 200V 22A BUMPED DIE |
| Polarity | N-Channel | N-Channel | ||
| Package Type | SOT3; Die Outline (7-Solder Bar) | Die | Tape & Reel (TR) | |
| Transistor Technology / Material | Gallium Nitride | |||
| MOSFET Operating Mode | Enhancement |