ROHM Semiconductor USA, LLC FET, MOSFET Arrays EM6K31T2R

Description
Mosfet Array 2 N-Channel (Dual) 60V 250mA 150mW Surface Mount EMT6
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 60V 250mA 150mW Surface Mount EMT6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - EM6K31T2RTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
EM6K31T2RTR-ND
FET, MOSFET Arrays EM6K31T2RTR-ND
Mosfet Array 2 N-Channel (Dual) 60V 250mA 150mW Surface Mount EMT6

Mosfet Array 2 N-Channel (Dual) 60V 250mA 150mW Surface Mount EMT6

Buy Now Datasheet
FET, MOSFET Arrays - EM6K31T2RDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
EM6K31T2RDKR-ND
FET, MOSFET Arrays EM6K31T2RDKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 250mA 150mW Surface Mount EMT6

Mosfet Array 2 N-Channel (Dual) 60V 250mA 150mW Surface Mount EMT6

Buy Now Datasheet
FET, MOSFET Arrays - EM6K31T2RCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
EM6K31T2RCT-ND
FET, MOSFET Arrays EM6K31T2RCT-ND
Mosfet Array 2 N-Channel (Dual) 60V 250mA 150mW Surface Mount EMT6

Mosfet Array 2 N-Channel (Dual) 60V 250mA 150mW Surface Mount EMT6

Buy Now Datasheet
Singapore, Singapore
60V 0.25A MOSFET Transistor
289-EM6K31T2R
60V 0.25A MOSFET Transistor 289-EM6K31T2R
MOSFET 2N-CH 60V 0.25A EMT6 Product overview: EM6K31T2R from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.25A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EM6K31T2R can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 0.25A EMT6 Product overview: EM6K31T2R from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.25A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EM6K31T2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EM6K31T2R - 109404-EM6K31T2R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EM6K31T2R
109404-EM6K31T2R
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EM6K31T2R 109404-EM6K31T2R
Manufacturer: Rohm Semiconductor Win Source Part Number: 109404-EM6K31T2R Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: EMT6 Maximum Power Dissipation: 150mW Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 250mA Gate-Source Threshold Voltage: 2.3V @ 1mA Max Input Capacitance: 15pF @ 25V Maximum Rds On at Id,Vgs: 2.4 Ohm @ 250mA, 10V Alternative Parts (Cross-Reference): DMN601VK-7; CMLDM7002AJ; CMLDM7002AJ BK; EM6K31T2R; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 109404-EM6K31T2R
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: EMT6
Maximum Power Dissipation: 150mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 250mA
Gate-Source Threshold Voltage: 2.3V @ 1mA
Max Input Capacitance: 15pF @ 25V
Maximum Rds On at Id,Vgs: 2.4 Ohm @ 250mA, 10V
Alternative Parts (Cross-Reference): DMN601VK-7; CMLDM7002AJ; CMLDM7002AJ BK; EM6K31T2R;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - EM6K31T2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
EM6K31T2R
Discrete Semiconductor Products - Transistors - FETs, MOSFETs EM6K31T2R
MOSFET 2N-CH 60V 0.25A EMT6

MOSFET 2N-CH 60V 0.25A EMT6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET TRANS MOSFET NCH 60V 0.25A 6PIN

MOSFET TRANS MOSFET NCH 60V 0.25A 6PIN

Buy Now Datasheet
FET, MOSFET Arrays - EM6K31T2R - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
EM6K31T2R
FET, MOSFET Arrays EM6K31T2R
MOSFET 2N-CH 60V 0.25A EMT6

MOSFET 2N-CH 60V 0.25A EMT6

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 60V, 150Deg C, Sot563; Transistor Polarity Rohm - 78AC6151 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 60V, 150Deg C, Sot563; Transistor Polarity Rohm
78AC6151
Mosfet, Dual N-Ch, 60V, 150Deg C, Sot563; Transistor Polarity Rohm 78AC6151
MOSFET, DUAL N-CH, 60V, 150DEG C, SOT563; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:250mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):1.7ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.3V; RoHS Compliant: Yes

MOSFET, DUAL N-CH, 60V, 150DEG C, SOT563; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:250mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):1.7ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.3V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number EM6K31T2RTR-ND 289-EM6K31T2R 109404-EM6K31T2R EM6K31T2R EM6K31T2R EM6K31T2R 78AC6151
Product Name FET, MOSFET Arrays 60V 0.25A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - EM6K31T2R Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET FET, MOSFET Arrays Mosfet, Dual N-Ch, 60V, 150Deg C, Sot563; Transistor Polarity Rohm
Package Type SOT-563, SOT-666 Tape & Reel (TR) SOT3; EMT6 SOT-563, SOT-666 TO-3
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
Transconductance 2.50E-4 kS
PD 150 milliwatts 150 milliwatts
Unlock Full Specs
to access all available technical data