onsemi Single FETs, MOSFETs ECH8309-TL-H

Description
P-Channel 12V 9.5A (Ta) 1.5W (Ta) Surface Mount 8-ECH
Request a Quote Datasheet
Description
P-Channel 12V 9.5A (Ta) 1.5W (Ta) Surface Mount 8-ECH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ECH8309-TL-HOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ECH8309-TL-HOSTR-ND
Single FETs, MOSFETs ECH8309-TL-HOSTR-ND
P-Channel 12V 9.5A (Ta) 1.5W (Ta) Surface Mount 8-ECH

P-Channel 12V 9.5A (Ta) 1.5W (Ta) Surface Mount 8-ECH

Buy Now Datasheet
FETs - Single - ECH8309-TL-H - 802501-ECH8309-TL-H - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - ECH8309-TL-H
802501-ECH8309-TL-H
FETs - Single - ECH8309-TL-H 802501-ECH8309-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 802501-ECH8309-TL-H Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 12V Supplier Device Package: 8-ECH Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Temperature Range - Operating: 150°C Manufacturer Package: 8-SMD, Flat Lead Power Dissipation (Maximum): 1.5W Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 16mOhm at 4.5A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 18nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 1780pF at 6V Current - Continuous Drain (Id) at 25°C: 9.5A Maximum Vgs: ±10V

Manufacturer: ON Semiconductor
Win Source Part Number: 802501-ECH8309-TL-H
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 12V
Supplier Device Package: 8-ECH
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Temperature Range - Operating: 150°C
Manufacturer Package: 8-SMD, Flat Lead
Power Dissipation (Maximum): 1.5W
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 16mOhm at 4.5A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 18nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 1780pF at 6V
Current - Continuous Drain (Id) at 25°C: 9.5A
Maximum Vgs: ±10V

Buy Now
Singapore, Singapore
P-Channel -12V -9.5A MOSFET Transistor
278-ECH8309-TL-H
P-Channel -12V -9.5A MOSFET Transistor 278-ECH8309-TL-H
P-Channel Power MOSFET -12V, -9.5A, 16mΩ, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8309-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, -9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, -9.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ECH8309-TL-H can be used for catalog matching and distributor lookup.

P-Channel Power MOSFET -12V, -9.5A, 16mΩ, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8309-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, -9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, -9.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ECH8309-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - ECH8309-TL-H - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ECH8309-TL-H
Single FETs, MOSFETs ECH8309-TL-H
MOSFET P-CH 12V 9.5A 8ECH

MOSFET P-CH 12V 9.5A 8ECH

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET SWITCHING DEVICE

MOSFET SWITCHING DEVICE

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ECH8309-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ECH8309-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ECH8309-TL-H
MOSFET P-CH 12V 9.5A 8ECH

MOSFET P-CH 12V 9.5A 8ECH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number ECH8309-TL-HOSTR-ND 802501-ECH8309-TL-H 278-ECH8309-TL-H ECH8309-TL-H ECH8309-TL-H ECH8309-TL-H
Product Name Single FETs, MOSFETs FETs - Single - ECH8309-TL-H P-Channel -12V -9.5A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type 8-SMD, Flat Leads SOT3 8-SMD, Flat Lead 8-SMD, Flat Lead
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts
TJ 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data