Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6
TRANS PREBIAS 2PNP 50V EMT6
TRANS PREBIAS 2PNP 50V EMT6
TRANS 2PNP PREBIAS 0.15W EMT6 Product overview: EMB10T2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMB10T2R can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 099803-EMB10T2R
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 2.2k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: EMT6
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 250μA, 5mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 10mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
TRANS 2PNP PREBIAS 0.15W EMT6
TRANS 2PNP PREBIAS 0.15W EMT6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | EMB10T2RTR-ND | 293-EMB10T2R | 099803-EMB10T2R | EMB10T2R | EMB10T2R |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | 0.15W Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMB10T2R | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | PNP | PNP | PNP; 2 PNP - Pre-Biased (Dual) | 2 PNP - Pre-Biased (Dual); PNP | |
| Package Type | SOT-563, SOT-666 | Tape & Reel (TR) | SOT3; EMT6 | SOT-563, SOT-666 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| VCEO | 50 volts | 50 volts | 50 volts |