N-Channel 80V 90A (Ta) Surface Mount Die
N-Channel 80V 90A (Ta) Surface Mount Die
N-Channel 80V 90A (Ta) Surface Mount Die
GANFET N-CH 80V 90A DIE Product overview: EPC2206 from EPC is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-EPC2206 can be used for catalog matching and distributor lookup.
Manufacturer: EPC
Win Source Part Number: 852091-EPC2206
Series: eGaN®
Features: 80 V
Package: Reel - TR
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0040
Other Part Number: 917-1212-2, 917-1212-1, 917-1212-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 917-1212-1-ND | 278-EPC2206 | 852091-EPC2206 |
| Product Name | Single FETs, MOSFETs | 80V 90A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - EPC2206 |
| Polarity | N-Channel | ||
| Transistor Technology / Material | Gallium Nitride | ||
| Package Type | Die | Tape & Reel (TR) | SOT3 |
| Transistor Grade / Operating Range | Automotive |