ROHM Semiconductor USA, LLC Bipolar Transistor Arrays, Pre-Biased EMD3FHAT2R

Description
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - 846-EMD3FHAT2RTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
846-EMD3FHAT2RTR-ND
Bipolar Transistor Arrays, Pre-Biased 846-EMD3FHAT2RTR-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 846-EMD3FHAT2RCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
846-EMD3FHAT2RCT-ND
Bipolar Transistor Arrays, Pre-Biased 846-EMD3FHAT2RCT-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 846-EMD3FHAT2RDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
846-EMD3FHAT2RDKR-ND
Bipolar Transistor Arrays, Pre-Biased 846-EMD3FHAT2RDKR-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMD3FHAT2R - 918046-EMD3FHAT2R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMD3FHAT2R
918046-EMD3FHAT2R
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMD3FHAT2R 918046-EMD3FHAT2R
Manufacturer: Rohm Semiconductor Win Source Part Number: 918046-EMD3FHAT2R Series: Automotive, AEC-Q101 Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6 Package: SOT-563, SOT-666 Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: EMD3FHAT2 Categories: Discrete Semiconductor Products Case / Package: EMT6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 846-EMD3FHAT2RDKR, 846-EMD3FHAT2RTR, 846-EMD3FHAT2RCT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 918046-EMD3FHAT2R
Series: Automotive, AEC-Q101
Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6
Package: SOT-563, SOT-666
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: EMD3FHAT2
Categories: Discrete Semiconductor Products
Case / Package: EMT6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 846-EMD3FHAT2RDKR, 846-EMD3FHAT2RTR, 846-EMD3FHAT2RCT

Buy Now Datasheet
Singapore, Singapore
Dual Bipolar Transistor
293-EMD3FHAT2R
Dual Bipolar Transistor 293-EMD3FHAT2R
GENERAL PURPOSE (DUAL DIGITAL TR Product overview: EMD3FHAT2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMD3FHAT2R can be used for catalog matching and distributor lookup.

GENERAL PURPOSE (DUAL DIGITAL TR Product overview: EMD3FHAT2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMD3FHAT2R can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - EMD3FHAT2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
EMD3FHAT2R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) EMD3FHAT2R
GENERAL PURPOSE (DUAL DIGITAL TR

GENERAL PURPOSE (DUAL DIGITAL TR

Supplier's Site
Trans, Npn/pnp, 50V, Sot-563; Digital Transistor Polarity Rohm - 78Y8307 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn/pnp, 50V, Sot-563; Digital Transistor Polarity Rohm
78Y8307
Trans, Npn/pnp, 50V, Sot-563; Digital Transistor Polarity Rohm 78Y8307
TRANS, NPN/PNP, 50V, SOT-563; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; ResistorRoHS Compliant: Yes

TRANS, NPN/PNP, 50V, SOT-563; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; ResistorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 846-EMD3FHAT2RTR-ND 918046-EMD3FHAT2R 293-EMD3FHAT2R EMD3FHAT2R 78Y8307
Product Name Bipolar Transistor Arrays, Pre-Biased TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMD3FHAT2R Dual Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn/pnp, 50V, Sot-563; Digital Transistor Polarity Rohm
Polarity NPN; PNP NPN; PNP NPN; PNP NPN; PNP
Package Type SOT-563, SOT-666 SOT3; EMT6 Tape & Reel (TR) AEC-Q101 TO-3
Transistor Grade / Operating Range Automotive
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) ? to 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220624 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
NPN/NPN general purpose double transistors - BC817DSF - Nexperia B.V.
Specs
Package Type SOT457 SOT457
View Details
6 suppliers