N-Channel 80V 18A (Ta) Surface Mount Die Outline (6-Solder Bar)
N-Channel 80V 18A (Ta) Surface Mount Die Outline (6-Solder Bar)
N-Channel 80V 18A (Ta) Surface Mount Die Outline (6-Solder Bar)
GANFET N-CH 80V 18A DIE Product overview: EPC2202 from EPC is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-EPC2202 can be used for catalog matching and distributor lookup.
Manufacturer: EPC
Win Source Part Number: 918396-EPC2202
Series: Automotive, AEC-Q101, eGaN®
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: N-Channel 80 V 18A (Ta) - Surface Mount Die Outline (6-Solder Bar)
Package: Reel - TR
Package: Die
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: Die Outline (6-Solder Bar)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0040
Other Part Number: 917-1199-6, 917-1199-2, 917-1199-1
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 917-1199-1-ND | 278-EPC2202 | 918396-EPC2202 |
| Product Name | Single FETs, MOSFETs | 80V 18A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - EPC2202 |
| Polarity | N-Channel | N-Channel | |
| Transistor Technology / Material | Gallium Nitride | ||
| Package Type | Die | Tape & Reel (TR) | SOT3; Die Outline (6-Solder Bar) |
| Transistor Grade / Operating Range | Automotive |