Efficient Power Conversion Corporation FET, MOSFET Arrays EPC2105ENGRT

Description
Mosfet Array 2 N-Channel (Half Bridge) 80V 9.5A Surface Mount Die
Request a Quote
Description
Mosfet Array 2 N-Channel (Half Bridge) 80V 9.5A Surface Mount Die
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EPC2105 is an enhancement-mode gallium nitride (GaN) power transistor in a half-bridge configuration, supplied as a passivated die with solder bumps for surface mount applications. It integrates two transistors: a 10 A, 14.5 mΩ high-side FET and a 40 A, 3.6 mΩ low-side FET, both rated for 80 V continuous drain-to-source voltage. The die measures 6.05 mm by 2.3 mm. Thermal resistance from junction to case is 0.4 °C/W for the high-side device and 2.5 °C/W from junction to board. Maximum operating and storage temperatures range from -40 °C to 150 °C. The device is designed for high-frequency DC-DC conversion with low on-state losses and minimal switching losses due to zero reverse recovery charge.

Datasheet Summary
Powered by GS/AI

The EPC2105 is an enhancement-mode gallium nitride (GaN) power transistor in a half-bridge configuration, supplied as a passivated die with solder bumps for surface mount applications. It integrates two transistors: a 10 A, 14.5 mΩ high-side FET and a 40 A, 3.6 mΩ low-side FET, both rated for 80 V continuous drain-to-source voltage. The die measures 6.05 mm by 2.3 mm. Thermal resistance from junction to case is 0.4 °C/W for the high-side device and 2.5 °C/W from junction to board. Maximum operating and storage temperatures range from -40 °C to 150 °C. The device is designed for high-frequency DC-DC conversion with low on-state losses and minimal switching losses due to zero reverse recovery charge.

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 917-EPC2105ENGRTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
917-EPC2105ENGRTR-ND
FET, MOSFET Arrays 917-EPC2105ENGRTR-ND
Mosfet Array 2 N-Channel (Half Bridge) 80V 9.5A Surface Mount Die

Mosfet Array 2 N-Channel (Half Bridge) 80V 9.5A Surface Mount Die

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 917-EPC2105ENGRTR-ND
Product Name FET, MOSFET Arrays
Transistor Technology / Material Gallium Nitride
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 2SK3680-01 - 1127681-2SK3680-01 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Transistor Type MOSFET; Power-MOSFET
Package Type SOT3
View Details
2 suppliers
MOSFETs - 1826936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type TO-252 (DPAK); To-252 (dpak)
View Details