onsemi N-Channel 20V 14A MOSFET Transistor ECH8420-TL-H

Description
N-Channel Power MOSFET 20V, 14A, 6.8mΩ, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8420-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ECH8420-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel Power MOSFET 20V, 14A, 6.8mΩ, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8420-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ECH8420-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 20V 14A MOSFET Transistor
278-ECH8420-TL-H
N-Channel 20V 14A MOSFET Transistor 278-ECH8420-TL-H
N-Channel Power MOSFET 20V, 14A, 6.8mΩ, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8420-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ECH8420-TL-H can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET 20V, 14A, 6.8mΩ, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8420-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ECH8420-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - ECH8420-TL-HOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ECH8420-TL-HOSDKR-ND
Single FETs, MOSFETs ECH8420-TL-HOSDKR-ND
N-Channel 20V 14A (Ta) 1.6W (Ta) Surface Mount 8-ECH

N-Channel 20V 14A (Ta) 1.6W (Ta) Surface Mount 8-ECH

Buy Now Datasheet
Single FETs, MOSFETs - ECH8420-TL-HOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ECH8420-TL-HOSTR-ND
Single FETs, MOSFETs ECH8420-TL-HOSTR-ND
N-Channel 20V 14A (Ta) 1.6W (Ta) Surface Mount 8-ECH

N-Channel 20V 14A (Ta) 1.6W (Ta) Surface Mount 8-ECH

Buy Now Datasheet
Single FETs, MOSFETs - ECH8420-TL-HOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ECH8420-TL-HOSCT-ND
Single FETs, MOSFETs ECH8420-TL-HOSCT-ND
N-Channel 20V 14A (Ta) 1.6W (Ta) Surface Mount 8-ECH

N-Channel 20V 14A (Ta) 1.6W (Ta) Surface Mount 8-ECH

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8420-TL-H - 917765-ECH8420-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8420-TL-H
917765-ECH8420-TL-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8420-TL-H 917765-ECH8420-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 917765-ECH8420-TL-H Operating Temperature Range: 150°C (TJ) Features: N-Channel 20 V 14A (Ta) 1.6W (Ta) Surface Mount 8-ECH Package: 8-SMD, Flat Lead Package: Reel - TR Mounting: Surface Mount Family Name: ECH8420 Categories: Discrete Semiconductor Products Case / Package: 8-ECH ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: ECH8420-TL-H-ND, ECH8420-TL-HOSDKR, ECH8420-TL-HOSCT, ECH8420-TL-HOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 917765-ECH8420-TL-H
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 20 V 14A (Ta) 1.6W (Ta) Surface Mount 8-ECH
Package: 8-SMD, Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: ECH8420
Categories: Discrete Semiconductor Products
Case / Package: 8-ECH
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: ECH8420-TL-H-ND, ECH8420-TL-HOSDKR, ECH8420-TL-HOSCT, ECH8420-TL-HOSTR

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NCH 1.8V DRIVE SERIES

MOSFET NCH 1.8V DRIVE SERIES

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ECH8420-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ECH8420-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ECH8420-TL-H
MOSFET N-CH 20V 14A 8ECH

MOSFET N-CH 20V 14A 8ECH

Supplier's Site
MOSFET NCH 1.8V DRIVE SERIES - 598-ECH8420-TL-H - Utmel Electronic Limited
Hong Kong, China
MOSFET NCH 1.8V DRIVE SERIES
598-ECH8420-TL-H
MOSFET NCH 1.8V DRIVE SERIES 598-ECH8420-TL-H
MOSFET NCH 1.8V DRIVE SERIES

MOSFET NCH 1.8V DRIVE SERIES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-ECH8420-TL-H ECH8420-TL-HOSDKR-ND 917765-ECH8420-TL-H ECH8420-TL-H ECH8420-TL-H 598-ECH8420-TL-H
Product Name N-Channel 20V 14A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8420-TL-H MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET NCH 1.8V DRIVE SERIES
Polarity N-Channel N-Channel
Package Type 8-SMD, Flat Leads SOT3; 8-ECH Surface Mount
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data