ROHM Semiconductor USA, LLC 12V 1.3A MOSFET Transistor ES6U1T2R

Description
MOSFET P-CH 12V 1.3A 6WEMT Product overview: ES6U1T2R from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ES6U1T2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 12V 1.3A 6WEMT Product overview: ES6U1T2R from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ES6U1T2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 1.3A MOSFET Transistor
278-ES6U1T2R
12V 1.3A MOSFET Transistor 278-ES6U1T2R
MOSFET P-CH 12V 1.3A 6WEMT Product overview: ES6U1T2R from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ES6U1T2R can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 1.3A 6WEMT Product overview: ES6U1T2R from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ES6U1T2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - ES6U1T2RTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ES6U1T2RTR-ND
Single FETs, MOSFETs ES6U1T2RTR-ND
P-Channel 12V 1.3A (Ta) 700mW (Ta) Surface Mount 6-WEMT

P-Channel 12V 1.3A (Ta) 700mW (Ta) Surface Mount 6-WEMT

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ES6U1T2R - 051243-ES6U1T2R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ES6U1T2R
051243-ES6U1T2R
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ES6U1T2R 051243-ES6U1T2R
Manufacturer: Rohm Semiconductor Win Source Part Number: 051243-ES6U1T2R Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-WEMT Dimension: SOT-563, SOT-666 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 1.3A (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Gate Charge: 2.4nC @ 4.5V Max Input Capacitance: 290pF @ 6V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 260 mOhm @ 1.3A, 4.5V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 051243-ES6U1T2R
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 700mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-WEMT
Dimension: SOT-563, SOT-666
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 1.3A (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 2.4nC @ 4.5V
Max Input Capacitance: 290pF @ 6V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 260 mOhm @ 1.3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ES6U1T2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ES6U1T2R
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ES6U1T2R
MOSFET P-CH 12V 1.3A 6WEMT

MOSFET P-CH 12V 1.3A 6WEMT

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
ES6U1T2R
MOSFET ES6U1T2R
MOSFET 1.5V Drive Pch+SBD MOSFET

MOSFET 1.5V Drive Pch+SBD MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-ES6U1T2R ES6U1T2RTR-ND 051243-ES6U1T2R ES6U1T2R ES6U1T2R
Product Name 12V 1.3A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ES6U1T2R Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
PD 700 milliwatts 700 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type Tape & Reel (TR) 6-SMD, Flat Leads SOT3; 6-WEMT 6-SMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details