P-Channel Power MOSFET, -20V, -5A, 38mΩ, Dual ECH8, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8654-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -20V, -5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, -5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8654-TL-H can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 20V 5A 1.5W Surface Mount 8-ECH
Mosfet Array 2 P-Channel (Dual) 20V 5A 1.5W Surface Mount 8-ECH
Mosfet Array 2 P-Channel (Dual) 20V 5A 1.5W Surface Mount 8-ECH
Manufacturer: ON Semiconductor
Win Source Part Number: 718284-ECH8654-TL-H
Packaging: Reel
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: 2 P-Channel (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-ECH
Temperature Range - Operating: 150°C
Manufacturer Package: 8-SMD, Flat Lead
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: ECH8654
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 1.5W
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 5A
Rds On (Maximum) at Id, Vgs: 38mOhm at 3A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 11nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 960pF at 10V
MOSFET, DUAL P-CH, -20V, -5A, SOT-28FL; Transistor Polarity:Dual P Channel; Continuous Drain Current Id:-5A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.029ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-; RoHS Compliant: Yes
MOSFET 2P-CH 20V 5A 8ECH
MOSFET 2P-CH 20V 5A 8ECH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-ECH8654-TL-H | 869-1159-1-ND | 718284-ECH8654-TL-H | 99AC3937 | ECH8654-TL-H | ECH8654-TL-H | ECH8654-TL-H |
| Product Name | P-Channel Dual -20V -5A MOSFET Transistor | FET, MOSFET Arrays | FETs - Arrays - ECH8654-TL-H | Mosfet, Dual P-Ch, -20V, -5A, Sot-28Fl; Transistor Polarity Onsemi | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| PD | 1500 milliwatts | ||||||
| TJ | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Package Type | 8-SMD, Flat Leads | SOT3 | TO-3 | 8-SMD, Flat Lead | |||
| Polarity | P-Channel; 2 P-Channel (Dual) | P-Channel; 2 P-Channel (Dual) | |||||
| V(BR)DSS | 20 volts | 20 volts |