GANFET 2N-CH 100V 1.7A DIE Product overview: EPC2106 from EPC is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EPC2106 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Half Bridge) 100V 1.7A Surface Mount Die
Mosfet Array 2 N-Channel (Half Bridge) 100V 1.7A Surface Mount Die
Mosfet Array 2 N-Channel (Half Bridge) 100V 1.7A Surface Mount Die
Win Source Part Number: 1382021-EPC2106
Category: Discrete Semiconductor Products>Transistors
Series: eGaN®
Package: Tape & Reel
Standard Package: 2,500 pcs
Technology: GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss): 100V
Current - Continuous Drain (Id) @ 25°C: 1.7A
Rds On (Max) @ Id, Vgs: 70mOhm @ 2A, 5V
Vgs(th) (Max) @ Id: 2.5V @ 600µA
Configuration: 2 N-Channel (Half Bridge)
Mounting Type: Surface Mount
Package / Case: Die
Supplier Device Package: Die
Gate Charge (Qg) (Max) @ Vgs: 0.73nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds: 75pF @ 50V
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0040
Mfr: EPC
Base Product Number: EPC210
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-EPC2106 | 917-1110-1-ND | 1382021-EPC2106 |
| Product Name | 100V 1.7A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 100 volts | ||
| TJ | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | Tape & Reel (TR) | Die | SOT3 |