N-Channel 100V 29A (Ta) Surface Mount Die
N-Channel 100V 29A (Ta) Surface Mount Die
N-Channel 100V 29A (Ta) Surface Mount Die
Manufacturer: EPC
Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Series: eGaN®
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
FET Type: N-Channel
Technology: GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss): 100 V
Operating Temperature: -40°C ~ 150°C (TJ)
Mounting Type: Surface Mount
TRANS GAN 100V DIE 5.6MOHM Product overview: EPC2204 from EPC is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.6MOHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.6MOHM, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-EPC2204 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 917-EPC2204TR-ND | 278-EPC2204 | |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs | 100V 5.6MOHM MOSFET Transistor |
| Polarity | N-Channel | N-Channel |