Manufacturer: Rohm Semiconductor
Win Source Part Number: 015344-EMX2T2R
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: 2 NPN (Dual)
Family Name: EMX2
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: EMT6
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 150mW
Alternative Parts (Cross-Reference): SUT507EF; HN2C01FE-Y(TE85L); HN2C01FE-Y; HN2C01FE-Y(TE85L,F ;
Introduction Date: May 28, 2000
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
TRANS 2NPN 50V 0.15A 6EMT Product overview: EMX2T2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-EMX2T2R can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 150mA 180MHz 150mW Surface Mount EMT6
TRANS 2NPN 50V 0.15A 6EMT
TRANS 2NPN 50V 0.15A 6EMT
Bipolar Transistors - BJT DUAL NPN 50V 150MA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 015344-EMX2T2R | 277-EMX2T2R | EMX2T2RTR-ND | EMX2T2R | EMX2T2R | EMX2T2R |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - EMX2T2R | 50V 0.15A Bipolar Transistor | Bipolar Transistor Arrays | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | 2 NPN (Dual); NPN | NPN | NPN | 2 NPN (Dual); NPN | ||
| Package Type | SOT3; EMT6 | Tape & Reel (TR) | SOT-563, SOT-666 | SOT-563, SOT-666 | ||
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 150 milliamps | 150 milliamps | 150 milliamps | 150 milliamps | ||
| VCEO | 50 volts | 50 volts | 50 volts | 50 volts |