The EPC7003AC is a radiation-hardened 100 V, 10 A power eGaN® FET in a compact hermetic FSMD-A surface mount package weighing 0.068 g, designed for satellite, avionics, and deep space applications requiring high reliability. It features a drain-to-source on-resistance of 42 to 58 mΩ at 10 A and 5 V gate-source voltage, a gate-source threshold voltage range of 0.8 to 2.5 V, and a junction temperature range of -55°C to +150°C. The device is immune to total ionizing dose LDR and HDR, meets ESD Class 1B, and is constructed with a source-sense pin for accurate Kelvin sensing. Thermal resistance from junction to case is 12.08 °C/W, and junction-to-ambient is 62 °C/W under specified PCB mounting conditions.
GANFET N-CH 100V 10A 4FSMD-A
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4107-EPC7003AC-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |