Bipolar (BJT) Transistor Array NPN, PNP 50V 100mA 350MHz, 300MHz 150mW Surface Mount EMT6
Bipolar (BJT) Transistor Array NPN, PNP 50V 100mA 350MHz, 300MHz 150mW Surface Mount EMT6
Bipolar (BJT) Transistor Array NPN, PNP 50V 100mA 350MHz, 300MHz 150mW Surface Mount EMT6
Manufacturer: Rohm Semiconductor
Win Source Part Number: 803197-EMZ52T2R
Packaging: Reel
Mounting Style: SMD
Power - Max: 150mW
Transistor Type: NPN, PNP
Frequency - Transition: 350MHz, 300MHz
Supplier Device Package: EMT6
Temperature Range - Operating: 150°C
Manufacturer Package: SOT-563, SOT-666
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 8,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 5mA, 50mA, 400mV at 5mA, 50mA
DC Current Gain (hFE) (Min) at Ic, Vce: 120 at 1mA, 6V
PNP+NPN DRIVER TRANSISTOR. 2SAR5 Product overview: EMZ52T2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-EMZ52T2R can be used for catalog matching and distributor lookup.
BIPOLAR ARRAY, NPN/PNP, 50V/0.1A/SOT563 ROHS COMPLIANT: YES
Bipolar Transistors - BJT Bipolar Transistor SOT-563 SC-107C EMT6
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
PNP+NPN DRIVER TRANSISTOR. 2SAR5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | EMZ52T2RTR-ND | 803197-EMZ52T2R | 277-EMZ52T2R | 59AJ2162 | EMZ52T2R | EMZ52T2R | EMZ52T2R |
| Product Name | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - EMZ52T2R | Bipolar Transistor | Bipolar Array, Npn/pnp, 50V/0.1A/sot563 Rohs Compliant Rohm | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays | Bipolar Transistor Arrays |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | ||
| Package Type | SOT-563, SOT-666 | SOT3 | Tape & Reel (TR) | TO-3 | SOT-563, SOT-666 | ||
| Packing Method | Tape Reel; Reel | Tape & Reel (TR) | Tape Reel; Surface Mount | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Power Gain | 120 dB |