Manufacturer: EPC
Win Source Part Number: 918395-EPC2111
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Half Bridge) 30V 16A (Ta) - Surface Mount Die
Package: Reel - TR
Package: Die
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: Die
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 917-1174-6, 917-1174-2, 917-1174-1
GANFET 2N-CH 30V 16A DIE Product overview: EPC2111 from EPC is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EPC2111 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Half Bridge) 30V 16A (Ta) Surface Mount Die
Mosfet Array 2 N-Channel (Half Bridge) 30V 16A (Ta) Surface Mount Die
Mosfet Array 2 N-Channel (Half Bridge) 30V 16A (Ta) Surface Mount Die
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 918395-EPC2111 | 289-EPC2111 | 917-1174-1-ND |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - EPC2111 | 30V 16A MOSFET Transistor | FET, MOSFET Arrays |
| Polarity | N-Channel | ||
| Package Type | SOT3; Die | Tape & Reel (TR) | Die |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 30 volts |