onsemi Single FETs, MOSFETs ENGNTLEF3D6N20GN1TXG

Description
GAN FET 200V, 2.9M, 5X6 LGA
Request a Quote
Description
GAN FET 200V, 2.9M, 5X6 LGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ENGNTLEF3D6N20GN1TXG is an enhancement mode gallium nitride (GaN) HEMT transistor in a PDSO-N8 package measuring 5.00x6.00x0.87 mm with a 1.27 mm pitch. It has a drain-to-source breakdown voltage of 200 V and a typical on-resistance of 2.6 mΩ at 5 V gate bias and 35 A drain current. The device features a low gate charge of 30 nC and is RoHS compliant. It is designed for high-frequency DC-DC converters, high-density power modules, synchronous rectifiers, and motor drivers. Maximum operating junction temperature is 150 °C.

Datasheet Summary
Powered by GS/AI

The ENGNTLEF3D6N20GN1TXG is an enhancement mode gallium nitride (GaN) HEMT transistor in a PDSO-N8 package measuring 5.00x6.00x0.87 mm with a 1.27 mm pitch. It has a drain-to-source breakdown voltage of 200 V and a typical on-resistance of 2.6 mΩ at 5 V gate bias and 35 A drain current. The device features a low gate charge of 30 nC and is RoHS compliant. It is designed for high-frequency DC-DC converters, high-density power modules, synchronous rectifiers, and motor drivers. Maximum operating junction temperature is 150 °C.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-ENGNTLEF3D6N20GN1TXG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-ENGNTLEF3D6N20GN1TXG-ND
Single FETs, MOSFETs 488-ENGNTLEF3D6N20GN1TXG-ND
GAN FET 200V, 2.9M, 5X6 LGA

GAN FET 200V, 2.9M, 5X6 LGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 488-ENGNTLEF3D6N20GN1TXG-ND
Product Name Single FETs, MOSFETs
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827363P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type SOT23; SOT-23
View Details
385A IGBT MOD LEFT-SIDE & RIGHT-SIDE - SK-H1-QOUT-D385 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details