onsemi FET, MOSFET Arrays EFC6605R-TR

Description
Mosfet Array 2 N-Channel (Dual) 1.6W Surface Mount 6-EFCP (1.9x1.46)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 1.6W Surface Mount 6-EFCP (1.9x1.46)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - EFC6605R-TROSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
EFC6605R-TROSTR-ND
FET, MOSFET Arrays EFC6605R-TROSTR-ND
Mosfet Array 2 N-Channel (Dual) 1.6W Surface Mount 6-EFCP (1.9x1.46)

Mosfet Array 2 N-Channel (Dual) 1.6W Surface Mount 6-EFCP (1.9x1.46)

Buy Now Datasheet
FETs - Arrays - EFC6605R-TR - 802555-EFC6605R-TR - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - EFC6605R-TR
802555-EFC6605R-TR
FETs - Arrays - EFC6605R-TR 802555-EFC6605R-TR
Manufacturer: ON Semiconductor Win Source Part Number: 802555-EFC6605R-TR Packaging: Reel Mounting Style: SMD FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate, 2.5V Drive Power - Max: 1.6W Supplier Device Package: 6-EFCP (1.9x1.46) Temperature Range - Operating: 150°C Manufacturer Package: 6-SMD, No Lead Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Gate Charge (Qg) (Maximum) at Vgs: 19.8nC at 4.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 802555-EFC6605R-TR
Packaging: Reel
Mounting Style: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate, 2.5V Drive
Power - Max: 1.6W
Supplier Device Package: 6-EFCP (1.9x1.46)
Temperature Range - Operating: 150°C
Manufacturer Package: 6-SMD, No Lead
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Gate Charge (Qg) (Maximum) at Vgs: 19.8nC at 4.5V

Buy Now
Singapore, Singapore
N-Channel Dual 20V 10A MOSFET Transistor
289-EFC6605R-TR
N-Channel Dual 20V 10A MOSFET Transistor 289-EFC6605R-TR
Dual N-Channel Power MOSFET, 20V, 10A, 13.3mΩ, 5000-REEL Product overview: EFC6605R-TR from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC6605R-TR can be used for catalog matching and distributor lookup.

Dual N-Channel Power MOSFET, 20V, 10A, 13.3mΩ, 5000-REEL Product overview: EFC6605R-TR from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC6605R-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET NCH+NCH 10A 24V 2.5V DRIV - 598-EFC6605R-TR - Utmel Electronic Limited
Hong Kong, China
MOSFET NCH+NCH 10A 24V 2.5V DRIV
598-EFC6605R-TR
MOSFET NCH+NCH 10A 24V 2.5V DRIV 598-EFC6605R-TR
MOSFET NCH+NCH 10A 24V 2.5V DRIV

MOSFET NCH+NCH 10A 24V 2.5V DRIV

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - EFC6605R-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
EFC6605R-TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs EFC6605R-TR
MOSFET 2N-CH 6EFCP

MOSFET 2N-CH 6EFCP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NCH+NCH 10A 24V 2.5V DRIV

MOSFET NCH+NCH 10A 24V 2.5V DRIV

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number EFC6605R-TROSTR-ND 802555-EFC6605R-TR 289-EFC6605R-TR 598-EFC6605R-TR EFC6605R-TR EFC6605R-TR
Product Name FET, MOSFET Arrays FETs - Arrays - EFC6605R-TR N-Channel Dual 20V 10A MOSFET Transistor MOSFET NCH+NCH 10A 24V 2.5V DRIV Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type 6-SMD, No Lead SOT3
Polarity N-Channel
QG 19.8 nC
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data