onsemi FET, MOSFET Arrays EFC4619R-TR

Description
Mosfet Array 2 N-Channel (Dual) 1.6W Surface Mount EFCP1616-4CE-022
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 1.6W Surface Mount EFCP1616-4CE-022
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - EFC4619R-TROSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
EFC4619R-TROSTR-ND
FET, MOSFET Arrays EFC4619R-TROSTR-ND
Mosfet Array 2 N-Channel (Dual) 1.6W Surface Mount EFCP1616-4CE-022

Mosfet Array 2 N-Channel (Dual) 1.6W Surface Mount EFCP1616-4CE-022

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC4619R-TR - 1035896-EFC4619R-TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC4619R-TR
1035896-EFC4619R-TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC4619R-TR 1035896-EFC4619R-TR
Manufacturer: ON Semiconductor Win Source Part Number: 1035896-EFC4619R-TR Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate, 2.5V Drive Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 4-EFCP (1.61x1.61) Maximum Power Dissipation: 1.6W Max Gate Charge: 21.7nC @ 4.5V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1035896-EFC4619R-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate, 2.5V Drive
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 4-EFCP (1.61x1.61)
Maximum Power Dissipation: 1.6W
Max Gate Charge: 21.7nC @ 4.5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - EFC4619R-TR - Rochester Electronics
Newburyport, MA, United States
EFC4619R - N-Channel Power MOSFET 24V 6A 23mOhm Dual EFCP

EFC4619R - N-Channel Power MOSFET 24V 6A 23mOhm Dual EFCP

Supplier's Site Datasheet
Singapore, Singapore
N-Channel Dual 24V 6A MOSFET Transistor
289-EFC4619R-TR
N-Channel Dual 24V 6A MOSFET Transistor 289-EFC4619R-TR
Dual N-Channel Power MOSFET 24V, 6A, 23mΩ, 5000-REEL Product overview: EFC4619R-TR from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 24V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 24V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC4619R-TR can be used for catalog matching and distributor lookup.

Dual N-Channel Power MOSFET 24V, 6A, 23mΩ, 5000-REEL Product overview: EFC4619R-TR from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 24V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 24V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC4619R-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - EFC4619R-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
EFC4619R-TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs EFC4619R-TR
MOSFET 2N-CH EFCP1616

MOSFET 2N-CH EFCP1616

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NCH 2.5V DRIVE SERIES

MOSFET NCH 2.5V DRIVE SERIES

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number EFC4619R-TROSTR-ND 1035896-EFC4619R-TR EFC4619R-TR 289-EFC4619R-TR EFC4619R-TR EFC4619R-TR
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC4619R-TR N-Channel Dual 24V 6A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type 4-XFBGA, FCBGA SOT3; 4-EFCP (1.61x1.61) FCBGA4
Unlock Full Specs
to access all available technical data