onsemi 3.5V 24GHZ Bipolar Transistor EC4H08C-TL-H

Description
RF TRANS NPN 3.5V 24GHZ ECSP1008 Product overview: EC4H08C-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 24GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 3.5V, 24GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-EC4H08C-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 3.5V 24GHZ ECSP1008 Product overview: EC4H08C-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 24GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 3.5V, 24GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-EC4H08C-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.5V 24GHZ Bipolar Transistor
283-EC4H08C-TL-H
3.5V 24GHZ Bipolar Transistor 283-EC4H08C-TL-H
RF TRANS NPN 3.5V 24GHZ ECSP1008 Product overview: EC4H08C-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 24GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 3.5V, 24GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-EC4H08C-TL-H can be used for catalog matching and distributor lookup.

RF TRANS NPN 3.5V 24GHZ ECSP1008 Product overview: EC4H08C-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 24GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 3.5V, 24GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-EC4H08C-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - EC4H08C-TL-H - 1035764-EC4H08C-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - EC4H08C-TL-H
1035764-EC4H08C-TL-H
TRANSISTORS - RF Transistors (BJT) - EC4H08C-TL-H 1035764-EC4H08C-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 1035764-EC4H08C-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Gain: 17dB Frequency - Transition: 24GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.5dB @ 2GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 4-ECSP1008 Maximum Current Collector: 15mA VCEO Maximum Collector-Emitter Breakdown Voltage: 3.5V Typical Gain (hFE) (Min): 70 @ 5mA, 1V Maximum Power Dissipation: 50mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1035764-EC4H08C-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 17dB
Frequency - Transition: 24GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.5dB @ 2GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 4-ECSP1008
Maximum Current Collector: 15mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 3.5V
Typical Gain (hFE) (Min): 70 @ 5mA, 1V
Maximum Power Dissipation: 50mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar RF Transistors - EC4H08C-TL-H-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
EC4H08C-TL-H-ND
Bipolar RF Transistors EC4H08C-TL-H-ND
RF Transistor NPN 3.5V 15mA 24GHz 50mW Surface Mount 4-ECSP1008

RF Transistor NPN 3.5V 15mA 24GHz 50mW Surface Mount 4-ECSP1008

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - EC4H08C-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
EC4H08C-TL-H
Discrete Semiconductor Products - Transistors - Bipolar (BJT) EC4H08C-TL-H
RF TRANS NPN 3.5V 24GHZ ECSP1008

RF TRANS NPN 3.5V 24GHZ ECSP1008

Supplier's Site
Bipolar RF Transistors - EC4H08C-TL-H - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
EC4H08C-TL-H
Bipolar RF Transistors EC4H08C-TL-H
RF TRANS NPN 3.5V 24GHZ ECSP1008

RF TRANS NPN 3.5V 24GHZ ECSP1008

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-EC4H08C-TL-H 1035764-EC4H08C-TL-H EC4H08C-TL-H-ND EC4H08C-TL-H EC4H08C-TL-H
Product Name 3.5V 24GHZ Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - EC4H08C-TL-H Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar RF Transistors
Package Type Tape & Reel (TR) SOT3; 4-ECSP1008 4-UFDFN 4-UFDFN
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 3.5 volts 3.5 volts 3.5 volts
Noise Figure 1.5 dB 1.5 dB
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2156600P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR192WE6327HTSA1 - 863872-BCR192WE6327HTSA1 - Win Source Electronics
Specs
Polarity PNP
Package Type SOT3; SOT323; SOT-323
View Details
3 suppliers
PNP general-purpose transistor - 2PA1576Q-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
3 suppliers