The EMD3 is a dual pre-biased transistor array containing one NPN and one PNP transistor in a SOT-563 package, measuring 1.50 to 1.70 mm in length and 1.10 to 1.30 mm in width. It operates with a collector-emitter voltage of 50 V, continuous collector current of 100 mA, and power dissipation of 200 mW. The junction temperature range is -55°C to +150°C, with a thermal resistance of 625 °C/W. The device is halogen-free, RoHS compliant, and meets UL 94 V-0 flammability rating. Moisture sensitivity level is 1.
TRANS PREBIAS 1NPN 1PNP SOT-563
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-EMD3-TPQ2TR-ND |
| Product Name | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN; PNP |