EMZ1-TPQ2 is a dual transistor array in a SOT-563 package, containing independently mounted NPN and PNP transistors for reduced mounting area and cost. It has a collector-emitter voltage rating of 50 V for the NPN and -50 V for the PNP, with a continuous collector current of 150 mA and power dissipation of 150 mW. The thermal resistance junction to ambient is 833 °C/W. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. Operating and storage temperature ranges are -55°C to +150°C. Moisture sensitivity level is 1.
TRANS NPN/PNP 50V 150MA SOT-563
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-EMZ1-TPQ2TR-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN; PNP |