onsemi FET, MOSFET Arrays ECH8660-TL-H

Description
Mosfet Array N and P-Channel 30V 4.5A 1.5W Surface Mount 8-ECH
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 30V 4.5A 1.5W Surface Mount 8-ECH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - ECH8660-TL-HOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ECH8660-TL-HOSCT-ND
FET, MOSFET Arrays ECH8660-TL-HOSCT-ND
Mosfet Array N and P-Channel 30V 4.5A 1.5W Surface Mount 8-ECH

Mosfet Array N and P-Channel 30V 4.5A 1.5W Surface Mount 8-ECH

Buy Now Datasheet
FET, MOSFET Arrays - ECH8660-TL-HOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ECH8660-TL-HOSDKR-ND
FET, MOSFET Arrays ECH8660-TL-HOSDKR-ND
Mosfet Array N and P-Channel 30V 4.5A 1.5W Surface Mount 8-ECH

Mosfet Array N and P-Channel 30V 4.5A 1.5W Surface Mount 8-ECH

Buy Now Datasheet
FET, MOSFET Arrays - ECH8660-TL-HOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ECH8660-TL-HOSTR-ND
FET, MOSFET Arrays ECH8660-TL-HOSTR-ND
Mosfet Array N and P-Channel 30V 4.5A 1.5W Surface Mount 8-ECH

Mosfet Array N and P-Channel 30V 4.5A 1.5W Surface Mount 8-ECH

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8660-TL-H - 040133-ECH8660-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8660-TL-H
040133-ECH8660-TL-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8660-TL-H 040133-ECH8660-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 040133-ECH8660-TL-H Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-ECH Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.5A Max Gate Charge: 4.4nC @ 10V Max Input Capacitance: 240pF @ 10V Maximum Rds On at Id,Vgs: 59 mOhm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 040133-ECH8660-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-ECH
Maximum Power Dissipation: 1.5W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.5A
Max Gate Charge: 4.4nC @ 10V
Max Input Capacitance: 240pF @ 10V
Maximum Rds On at Id,Vgs: 59 mOhm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual -30V -4.5A MOSFET Transistor
289-ECH8660-TL-H
Dual -30V -4.5A MOSFET Transistor 289-ECH8660-TL-H
Complementary Dual Power MOSFET, -30V, -4.5A, 59mΩ, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8660-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -30V, -4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -30V, -4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8660-TL-H can be used for catalog matching and distributor lookup.

Complementary Dual Power MOSFET, -30V, -4.5A, 59mΩ, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8660-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -30V, -4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -30V, -4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8660-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Dual N&p Ch, 30V, 4.5A, Ech; Transistor Polarity Onsemi - 13AC6097 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N&p Ch, 30V, 4.5A, Ech; Transistor Polarity Onsemi
13AC6097
Mosfet, Dual N&p Ch, 30V, 4.5A, Ech; Transistor Polarity Onsemi 13AC6097
MOSFET, DUAL N&P CH, 30V, 4.5A, ECH; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4.5A; On Resistance Rds(on):0.045ohm; Transistor Mounting:Surface Mount; MSL:- RoHS Compliant: Yes

MOSFET, DUAL N&P CH, 30V, 4.5A, ECH; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4.5A; On Resistance Rds(on):0.045ohm; Transistor Mounting:Surface Mount; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET SWITCHING DEVICE

MOSFET SWITCHING DEVICE

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ECH8660-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ECH8660-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ECH8660-TL-H
MOSFET N/P-CH 30V 4.5A 8ECH

MOSFET N/P-CH 30V 4.5A 8ECH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number ECH8660-TL-HOSCT-ND 040133-ECH8660-TL-H 289-ECH8660-TL-H 13AC6097 ECH8660-TL-H ECH8660-TL-H
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8660-TL-H Dual -30V -4.5A MOSFET Transistor Mosfet, Dual N&p Ch, 30V, 4.5A, Ech; Transistor Polarity Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-SMD, Flat Leads SOT3; 8-ECH TO-3
Polarity P-Channel
V(BR)DSS 30 volts
PD 1500 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1068839 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Chip
Power Gain 15 dB
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Specs
Package Type Surface Mount
Packing Method Tube; Tube
View Details