TRANS PREBIAS DUAL PNP EMT5 Product overview: EMA8T2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMA8T2R can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount EMT5
Manufacturer: Rohm Semiconductor
Win Source Part Number: 918035-EMA8T2R
Features: Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA - 300mW Surface Mount EMT5
Package: 6-SMD (5 Leads), Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: EMA8T2
Categories: Discrete Semiconductor Products
Case / Package: EMT5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: EMA8T2RTR, EMA8T2RCT, EMA8T2RDKR
TRANS PREBIAS DUAL PNP EMT5
Bipolar Transistors - Pre-Biased DUAL PNP 50V 100MA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 293-EMA8T2R | EMA8T2RTR-ND | 918035-EMA8T2R | EMA8T2R | EMA8T2R |
| Product Name | Dual Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMA8T2R | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased |
| Polarity | PNP | PNP | PNP | ||
| Package Type | Tape & Reel (TR) | 6-SMD (5 Leads), Flat Leads | SOT3; EMT5 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |