onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC4618R-TR EFC4618R-TR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 080918-EFC4618R-TR Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: EFCP1818-4CC-037 Maximum Power Dissipation: 1.6W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 080918-EFC4618R-TR Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: EFCP1818-4CC-037 Maximum Power Dissipation: 1.6W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC4618R-TR - 080918-EFC4618R-TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC4618R-TR
080918-EFC4618R-TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC4618R-TR 080918-EFC4618R-TR
Manufacturer: ON Semiconductor Win Source Part Number: 080918-EFC4618R-TR Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: EFCP1818-4CC-037 Maximum Power Dissipation: 1.6W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 080918-EFC4618R-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: EFCP1818-4CC-037
Maximum Power Dissipation: 1.6W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - EFC4618R-TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
EFC4618R-TR-ND
FET, MOSFET Arrays EFC4618R-TR-ND
Mosfet Array 2 N-Channel (Dual) 1.6W Surface Mount EFCP1818-4CC-037

Mosfet Array 2 N-Channel (Dual) 1.6W Surface Mount EFCP1818-4CC-037

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
289-EFC4618R-TR
MOSFET Transistor 289-EFC4618R-TR
MOSFET 2N-CH EFCP1818 Product overview: EFC4618R-TR from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC4618R-TR can be used for catalog matching and distributor lookup.

MOSFET 2N-CH EFCP1818 Product overview: EFC4618R-TR from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC4618R-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - EFC4618R-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
EFC4618R-TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs EFC4618R-TR
MOSFET 2N-CH EFCP1818

MOSFET 2N-CH EFCP1818

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 080918-EFC4618R-TR EFC4618R-TR-ND 289-EFC4618R-TR EFC4618R-TR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC4618R-TR FET, MOSFET Arrays MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 62-0203PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
3.4 - 3.6 GHz, 180 Watt, 50 Volt GaN RF Power Transistor - QPD3601 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 22 dB
View Details