Manufacturer: STMicroelectronics
Win Source Part Number: 1172767-ESM3030DV
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN - Darlington 300V 100A 225W Chassis Mount ISOTOP®
TRANS NPN DARL 300V 100A ISOTOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Bipolar RF Transistors |
| Product Number | 1172767-ESM3030DV | 497-6691-5-ND | ESM3030DV |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ESM3030DV | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT3 | SOT-227-4, miniBLOC |