Efficient Power Conversion Corporation Single FETs, MOSFETs EPC2066

Description
TRANSISTOR GAN 40V .001OHM
Request a Quote Datasheet
Description
TRANSISTOR GAN 40V .001OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 917-EPC2066TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
917-EPC2066TR-ND
Single FETs, MOSFETs 917-EPC2066TR-ND
TRANSISTOR GAN 40V .001OHM

TRANSISTOR GAN 40V .001OHM

Buy Now Datasheet
Single FETs, MOSFETs - 917-EPC2066DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
917-EPC2066DKR-ND
Single FETs, MOSFETs 917-EPC2066DKR-ND
TRANSISTOR GAN 40V .001OHM

TRANSISTOR GAN 40V .001OHM

Buy Now Datasheet
Single FETs, MOSFETs - 917-EPC2066CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
917-EPC2066CT-ND
Single FETs, MOSFETs 917-EPC2066CT-ND
TRANSISTOR GAN 40V .001OHM

TRANSISTOR GAN 40V .001OHM

Buy Now Datasheet
Discrete Semiconductor Products -Transistors FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: EPC Category: Discrete Semiconductor Products -Transistors FETs, MOSFETs -Single FETs, MOSFETs Series: eGaN® Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: N-Channel Technology: GaNFET (Gallium Nitride) Drain to Source Voltage (Vdss): 40 V Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Surface Mount

Manufacturer: EPC
Category: Discrete Semiconductor Products -Transistors FETs, MOSFETs -Single FETs, MOSFETs
Series: eGaN®
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
FET Type: N-Channel
Technology: GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss): 40 V
Operating Temperature: -40°C ~ 150°C (TJ)
Mounting Type: Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors RF Transistors
Product Number 917-EPC2066TR-ND
Product Name Single FETs, MOSFETs Discrete Semiconductor Products -Transistors FETs, MOSFETs -Single FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers