Wolfspeed Single FETs, MOSFETs E4MS015075K1

Description
15M, 750V, TO-247-4 LP, AUTOMOTI
Request a Quote
Description
15M, 750V, TO-247-4 LP, AUTOMOTI
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

E4MS015075K1 is an automotive-grade silicon carbide power MOSFET in a TO-247-4 LP package, rated for 750 V drain-source voltage and continuous drain current of 96 A at 100 °C case temperature. It features a typical on-resistance of 22.1 mΩ at 175 °C junction temperature and a thermal resistance from junction to case of 0.29 °C/W. The device is qualified to AEC-Q101 and complies with RoHS. Recommended gate drive voltages are +15 V to +18 V for turn-on and -4 V to 0 V for turn-off. Switching losses and EMI are reduced, enabling high-efficiency operation in applications such as onboard chargers and DC/DC converters.

Datasheet Summary
Powered by GS/AI

E4MS015075K1 is an automotive-grade silicon carbide power MOSFET in a TO-247-4 LP package, rated for 750 V drain-source voltage and continuous drain current of 96 A at 100 °C case temperature. It features a typical on-resistance of 22.1 mΩ at 175 °C junction temperature and a thermal resistance from junction to case of 0.29 °C/W. The device is qualified to AEC-Q101 and complies with RoHS. Recommended gate drive voltages are +15 V to +18 V for turn-on and -4 V to 0 V for turn-off. Switching losses and EMI are reduced, enabling high-efficiency operation in applications such as onboard chargers and DC/DC converters.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1697-E4MS015075K1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-E4MS015075K1-ND
Single FETs, MOSFETs 1697-E4MS015075K1-ND
15M, 750V, TO-247-4 LP, AUTOMOTI

15M, 750V, TO-247-4 LP, AUTOMOTI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1697-E4MS015075K1-ND
Product Name Single FETs, MOSFETs
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1221469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT26; Tsot-26
View Details
 - AIGB15N65H5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type Bipolar RF
Package Type PG-TO263-3
View Details
5 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-25WX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
Transistor Grade / Operating Range Automotive
View Details
5 suppliers