ROHM Semiconductor USA, LLC Bipolar Transistor Arrays, Pre-Biased EMD6FHAT2R

Description
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - EMD6FHAT2RTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
EMD6FHAT2RTR-ND
Bipolar Transistor Arrays, Pre-Biased EMD6FHAT2RTR-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6

Buy Now Datasheet
Rf Transistor, Aec-Q101, Npn/pnp, 4.7K; Digital Transistor Polarity Rohm - 24AC4878 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Aec-Q101, Npn/pnp, 4.7K; Digital Transistor Polarity Rohm
24AC4878
Rf Transistor, Aec-Q101, Npn/pnp, 4.7K; Digital Transistor Polarity Rohm 24AC4878
RF TRANSISTOR, AEC-Q101, NPN/PNP, 4.7K; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:-; RoHS Compliant: Yes

RF TRANSISTOR, AEC-Q101, NPN/PNP, 4.7K; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
EMD6FHAT2R
Bipolar Transistors - BJT EMD6FHAT2R
Bipolar Transistors - BJT NPN+PNP SOT-563 4.7kO Input Resist

Bipolar Transistors - BJT NPN+PNP SOT-563 4.7kO Input Resist

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - EMD6FHAT2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
EMD6FHAT2R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) EMD6FHAT2R
PNP+NPN DIGITAL TRANSISTOR (CORR

PNP+NPN DIGITAL TRANSISTOR (CORR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number EMD6FHAT2RTR-ND 24AC4878 EMD6FHAT2R EMD6FHAT2R
Product Name Bipolar Transistor Arrays, Pre-Biased Rf Transistor, Aec-Q101, Npn/pnp, 4.7K; Digital Transistor Polarity Rohm Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; PNP NPN; PNP
Package Type SOT-563, SOT-666 TO-3 AEC-Q101
Transistor Grade / Operating Range Automotive
Transistor Type Rf Transistor, Aec-Q101, Npn/pnp, 4.7K; Digital Transistor Polarity Rohm
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products Transistors Bipolar (BJT) Single, Pre-Biased Bipolar Transistors -  - Win Source Electronics
Specs
Package Type SOT3
IC(max) 100 milliamps
Operating Frequency 170 MHz
View Details
3 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
6 suppliers
Bipolar Transistors - 1222893 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details