DigiKey Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| 30@5MA,5V 150MW 100MA SOT-523 | |
| 600@1MA,5V 150MW 100MA 50V SOT-5 | |
| 90V, 6 OHM, N-CHANNEL, DEPLETION | |
| Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 300MHz 300mW Surface Mount SOT-963 | |
| Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 170MHz 300mW Surface Mount SOT-963 | |
| Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 100mA 60MHz 300mW Surface Mount SOT-963 | |
| Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 1A 175MHz 405mW Surface Mount U-DFN2020-6 (Type B) | |
| Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 1A 220MHz 700mW Surface Mount SOT-26 | |
| Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 200mA 300MHz 300mW Surface Mount SOT-963 | |
| Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 340MHz 300mW Surface Mount SOT-963 | |
| Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 1A 65MHz 405mW Surface Mount U-DFN2020-6 (Type B) | |
| Bipolar (BJT) Transistor Array NPN, PNP 40V 200mA 300MHz 300mW Surface Mount SOT-963 | |
| Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 175MHz, 340MHz 250mW Surface Mount SOT-963 | |
| Bipolar (BJT) Transistor Array NPN, PNP 60V 1A 175MHz, 65MHz 405mW Surface Mount U-DFN2020-6 (Type B) | |
| Bipolar (BJT) Transistor NPN + Diode (Isolated) 18V 1A 100MHz 200mW Surface Mount SOT-363 | |
| Bipolar (BJT) Transistor NPN + Diode (Isolated) 80V 500mA 100MHz 200mW Surface Mount SOT-363 | |
| Bipolar (BJT) Transistor NPN - Darlington 50V 500mA 200mW Surface Mount Mini3-G3-B-B | |
| Bipolar (BJT) Transistor NPN - Darlington 80V 1A 1W Surface Mount MiniP3-F2-B | |
| Bipolar (BJT) Transistor NPN 100V 1A 100MHz 625mW Surface Mount SOT-363 | |
| Bipolar (BJT) Transistor NPN 100V 20mA 140MHz 150mW Surface Mount SMini3-F2-B | |
| Bipolar (BJT) Transistor NPN 100V 20mA 140MHz 200mW Surface Mount MINI3-G3-B | |
| Bipolar (BJT) Transistor NPN 15V 500mA 250MHz 250mW Surface Mount X1-DFN1006-3 | |
| Bipolar (BJT) Transistor NPN 20V 15mA 650MHz 200mW Surface Mount MINI3-G3-B | |
| Bipolar (BJT) Transistor NPN 20V 2A 100MHz 600mW Surface Mount SOT-23-3 | |
| Bipolar (BJT) Transistor NPN 20V 2A 150MHz 600mW Surface Mount SOT-23-3 | |
| Bipolar (BJT) Transistor NPN 20V 2A 220MHz 600mW Surface Mount SOT-23-3 | |
| Bipolar (BJT) Transistor NPN 20V 2A 260MHz 600mW Surface Mount SOT-563 | |
| Bipolar (BJT) Transistor NPN 20V 3A 150MHz 1W Surface Mount SOT-223-3 | |
| Bipolar (BJT) Transistor NPN 20V 3A 200MHz 1W Surface Mount MiniP3-F2-B | |
| Bipolar (BJT) Transistor NPN 20V 500mA 150MHz 150mW Surface Mount SMini3-F2-B | |
| Bipolar (BJT) Transistor NPN 20V 500mA 150MHz 200mW Surface Mount Mini3-G3-B-B | |
| Bipolar (BJT) Transistor NPN 30V 1A 250MHz 600mW Surface Mount SOT-23-3 | |
| Bipolar (BJT) Transistor NPN 350V 500mA 50MHz 300mW Surface Mount SOT-23-3 | |
| Bipolar (BJT) Transistor NPN 40V 1A 150MHz 400mW Surface Mount SOT-323 | |
| Bipolar (BJT) Transistor NPN 40V 1A 150MHz 600mW Surface Mount SOT-563 | |
| Bipolar (BJT) Transistor NPN 40V 2A 100MHz 600mW Surface Mount SOT-23-3 | |
| Bipolar (BJT) Transistor NPN 40V 2A 150MHz 600mW Surface Mount SOT-563 | |
| Bipolar (BJT) Transistor NPN 40V 2A 250MHz 625mW Surface Mount SOT-363 | |
| Bipolar (BJT) Transistor NPN 40V 4A 70MHz 900mW Surface Mount SOT-89-3 | |
| Bipolar (BJT) Transistor NPN 40V 500mA 300MHz 250mW Surface Mount X1-DFN1006-3 | |
| Bipolar (BJT) Transistor NPN 40V 50mA 150MHz 125mW Surface Mount SSMini3-F3-B | |
| Bipolar (BJT) Transistor NPN 40V 50mA 150MHz 200mW Surface Mount MINI3-G3-B | |
| Bipolar (BJT) Transistor NPN 50V 100mA 150MHz 100mW Surface Mount SSSMini3-F2-B | |
| Bipolar (BJT) Transistor NPN 50V 100mA 150MHz 100mW Surface Mount USSMini3-F1-B | |
| Bipolar (BJT) Transistor NPN 50V 100mA 150MHz 125mW Surface Mount SSMini3-F3-B | |
| Bipolar (BJT) Transistor NPN 50V 100mA 150MHz 150mW Surface Mount SMini3-F2-B | |
| Bipolar (BJT) Transistor NPN 50V 100mA 150MHz 200mW Surface Mount MINI3-G3-B | |
| Bipolar (BJT) Transistor NPN 50V 100mA 80MHz 450mW Surface Mount X2-DFN1006-3 | |
| Bipolar (BJT) Transistor NPN 50V 1A 170MHz 1W Surface Mount MiniP3-F2-B | |
| Bipolar (BJT) Transistor NPN 50V 2A 120MHz 1W Surface Mount MiniP3-F2-B | |
| Bipolar (BJT) Transistor NPN 50V 3A 100MHz 1W Surface Mount SOT-223-3 | |
| Bipolar (BJT) Transistor NPN 50V 3A 100MHz 1W Surface Mount SOT-89-3 | |
| Bipolar (BJT) Transistor NPN 50V 500mA 160MHz 150mW Surface Mount SMini3-F2-B | |
| Bipolar (BJT) Transistor NPN 50V 500mA 160MHz 200mW Surface Mount Mini3-G3-B-B | |
| Bipolar (BJT) Transistor NPN 60V 1A 150MHz 300mW Surface Mount SOT-563 | |
| Bipolar (BJT) Transistor NPN 60V 1A 150MHz 400mW Surface Mount SOT-323 | |
| Bipolar (BJT) Transistor NPN 60V 1A 150MHz 600mW Surface Mount SOT-23-3 | |
| Bipolar (BJT) Transistor NPN 60V 1A 150MHz 600mW Surface Mount SOT-563 | |
| Bipolar (BJT) Transistor NPN 60V 1A 150MHz 725mW Surface Mount SOT-23-3 | |
| Bipolar (BJT) Transistor NPN 60V 1A 270MHz 300mW Surface Mount SOT-23-3 | |
| Bipolar (BJT) Transistor NPN 60V 6A 100MHz 1.2W Surface Mount SOT-223-3 | |
| Bipolar (BJT) Transistor NPN 80V 1A 180MHz 1W Surface Mount MiniP3-F2-B | |
| Bipolar (BJT) Transistor NPN 80V 500mA 150MHz 1W Surface Mount MiniP3-F2-B | |
| Bipolar (BJT) Transistor PNP 100V 1A 100MHz 625mW Surface Mount SOT-363 | |
| Bipolar (BJT) Transistor PNP 120V 700mA 300MHz 500mW Surface Mount MPT3 | |
| Bipolar (BJT) Transistor PNP 12V 2A 180MHz 450mW Surface Mount SOT-363 | |
| Bipolar (BJT) Transistor PNP 140V 4A 150MHz 1W Surface Mount SOT-223-3 | |
| Bipolar (BJT) Transistor PNP 15V 500mA 340MHz 250mW Surface Mount X1-DFN1006-3 | |
| Bipolar (BJT) Transistor PNP 20V 2A 100MHz 1.2W Surface Mount SOT-23-3 | |
| Bipolar (BJT) Transistor PNP 20V 2A 100MHz 600mW Surface Mount SOT-23-3 | |
| Bipolar (BJT) Transistor PNP 20V 2A 150MHz 600mW Surface Mount SOT-563 | |
| Bipolar (BJT) Transistor PNP 20V 2A 180MHz 600mW Surface Mount SOT-23-3 | |
| Bipolar (BJT) Transistor PNP 20V 2A 215MHz 600mW Surface Mount SOT-23-3 | |
| Bipolar (BJT) Transistor PNP 350V 500mA 50MHz 300mW Surface Mount SOT-23-3 | |
| Bipolar (BJT) Transistor PNP 40V 1.8A 150MHz 600mW Surface Mount SOT-563 | |
| Bipolar (BJT) Transistor PNP 40V 1A 150MHz 400mW Surface Mount SOT-323 | |
| Bipolar (BJT) Transistor PNP 40V 1A 150MHz 600mW Surface Mount SOT-563 | |
| Bipolar (BJT) Transistor PNP 40V 2A 100MHz 600mW Surface Mount SOT-23-3 | |
| Bipolar (BJT) Transistor PNP 40V 2A 100MHz 730mW Surface Mount SOT-23-3 | |
| Bipolar (BJT) Transistor PNP 40V 2A 220MHz 625mW Surface Mount SOT-363 | |
| Bipolar (BJT) Transistor PNP 40V 4A 60MHz 900mW Surface Mount SOT-89-3 | |
| Bipolar (BJT) Transistor PNP 40V 500mA 100MHz 250mW Surface Mount X1-DFN1006-3 | |
| Bipolar (BJT) Transistor PNP 50V 100mA 150MHz 100mW Surface Mount SSSMini3-F2-B | |
| Bipolar (BJT) Transistor PNP 50V 100mA 150MHz 125mW Surface Mount SSMini3-F3-B | |
| Bipolar (BJT) Transistor PNP 50V 100mA 150MHz 150mW Surface Mount SMini3-F2-B | |
| Bipolar (BJT) Transistor PNP 50V 100mA 150MHz 200mW Surface Mount MINI3-G3-B | |
| Bipolar (BJT) Transistor PNP 50V 100mA 80MHz 450mW Surface Mount X2-DFN1006-3 | |
| Bipolar (BJT) Transistor PNP 50V 2A 120MHz 1W Surface Mount MiniP3-F2-B | |
| Bipolar (BJT) Transistor PNP 50V 3A 100MHz 1W Surface Mount SOT-223-3 | |
| Bipolar (BJT) Transistor PNP 50V 3A 100MHz 1W Surface Mount SOT-89-3 | |
| Bipolar (BJT) Transistor PNP 50V 500mA 130MHz 150mW Surface Mount SMini3-F2-B | |
| Bipolar (BJT) Transistor PNP 50V 500mA 130MHz 200mW Surface Mount Mini3-G3-B-B | |
| Bipolar (BJT) Transistor PNP 60V 1A 150MHz 300mW Surface Mount SOT-23-3 | |
| Bipolar (BJT) Transistor PNP 60V 1A 150MHz 400mW Surface Mount SOT-323 | |
| Bipolar (BJT) Transistor PNP 60V 1A 150MHz 600mW Surface Mount SOT-23-3 | |
| Bipolar (BJT) Transistor PNP 60V 1A 150MHz 600mW Surface Mount SOT-563 | |
| Bipolar (BJT) Transistor PNP 60V 1A 150MHz 725mW Surface Mount SOT-23-3 | |
| Bipolar (BJT) Transistor PNP 60V 1A 220MHz 300mW Surface Mount SOT-563 | |
| Bipolar (BJT) Transistor PNP 60V 6A 100MHz 1.2W Surface Mount SOT-223-3 | |
| Bipolar (BJT) Transistor PNP 80V 1A 150MHz 1W Surface Mount MiniP3-F2-B | |
| Bipolar (BJT) Transistor PNP 80V 500mA 120MHz 1W Surface Mount MiniP3-F2-B | |
| Bipolar (BJT) Transistor | |
| BIPOLAR TRANSISTORS | |
| DIGITAL TRANSISTOR PNP DFN1006 | |
| DIGITAL TRANSISTOR PNP,SOT-723 | |
| IC | |
| JFET N-Channel 30mA 125mW Surface Mount SSMini3-F3-B | |
| JFET N-Channel 30mA 150mW Surface Mount SMini3-F2-B | |
| MOSFET 2N-CH 60V 49A PWRDI50 | |
| MOSFET 2N-CH 80V 28.5A PWRDI50 | |
| Mosfet Array 2 N-Channel (Dual) 250V 1.1A Surface Mount 8-DFN (5x5) | |
| MOSFET BVDSS: 41V-60V POWERDI333 | |
| MOSFET BVDSS: 41V~60V POWERDI101 | |
| MOSFET BVDSS: 41V~60V POWERDI808 | |
| MOSFET BVDSS: 61V~100V POWERDI10 | |
| MOSFET BVDSS: 61V~100V POWERDI33 | |
| MOSFET BVDSS: 61V~100V POWERDI50 | |
| MOSFET BVDSS: 61V~100V POWERDI80 | |
| MOSFET BVDSS: 61V~100V U-DFN2020 | |
| MOSFET N-CH 80V 100A PWRDI5060-8 | |
| MOSFET N-CH 80V 50A TO252 | |
| MOSFET N-CH 80V 53.7A PWRDI5060 | |
| N-Channel 250V 1.1A (Tj) Surface Mount TO-252, (D-Pak) | |
| N-Channel 250V 360mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89) | |
| N-Channel 300V 175mA (Tj) 740mW (Ta) Through Hole TO-92 (TO-226) | |
| N-Channel 300V 200mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89) | |
| N-Channel 350V 120mA (Tj) 1W (Tc) Through Hole TO-92 (TO-226) | |
| N-Channel 350V 135mA (Tj) 1.3W (Ta) Surface Mount TO-243AA (SOT-89) | |
| N-Channel 350V 230mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89) | |
| N-Channel 350V 500mA (Tj) 15W (Tc) Through Hole TO-220-3 | |
| N-Channel 350V 72mA (Tj) 360mW (Ta) Surface Mount SOT-23-3 | |
| N-Channel 400V 120mA (Tj) 1W (Tc) Through Hole TO-92 (TO-226) | |
| N-Channel 400V 170mA (Tj) 1.6W (Tc) Surface Mount TO-243AA (SOT-89) | |
| N-Channel 400V 500mA (Tj) 15W (Tc) Through Hole TO-220-3 | |
| N-Channel 450V 100mA (Tj) 1.3W (Ta) Surface Mount TO-243AA (SOT-89) | |
| N-Channel 450V 136mA (Ta) 740mW (Ta) Through Hole TO-92 (TO-226) | |
| N-Channel 450V 200mA (Ta) 1.6W (Ta) Surface Mount TO-243AA (SOT-89) | |
| N-Channel 500V 230mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89) | |
| N-Channel 500V 350mA (Tj) 2.5W (Ta) Surface Mount TO-252, (D-Pak) | |
| N-Channel 650V 300mA (Tj) 2.5W (Ta) Surface Mount TO-252-3 | |
| N-Channel 700V 170mA (Tj) 2.5W (Ta) Surface Mount TO-252, (D-Pak) | |
| N-Channel 80V 100A (Tc) 2.9W Surface Mount PowerDI5060-8 (Type K) | |
| N-Channel 80V 10A (Ta), 72A (Tc) 2.6W (Ta), 136W (Tc) Surface Mount PowerDI5060-8 | |
| N-Channel 80V 270A (Tc) 6W (Ta), 250W (Tc) Surface Mount POWERDI1012-8 | |
| N-Channel 80V 50A (Tc) 2.6W (Ta) Surface Mount TO-252-3 | |
| N-Channel 80V 53.7A (Tc) 3.1W (Ta) Surface Mount PowerDI5060-8 | |
| N-Channel 80V 91A (Tc) 1.5W (Ta), 100W (Tc) Surface Mount PowerDI5060-8 | |
| N-Channel 80V 92A (Tc) 1.6W (Ta), 100W (Tc) Surface Mount PowerDI5060-8 | |
| N-Channel 90V 200mA (Tj) 490mW (Ta) Surface Mount SOT-23-5 | |
| N-Channel 90V 360mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89) | |
| PNP, SOT-323, R1R2 LEAK | |
| PNP, SOT-323, R2 ALONE TYPE | |
| PNP, SOT-723, R1=R2 POTENTIAL DI | |
| Power Switch/Driver | |
| Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 600mA 200MHz 200mW Surface Mount SOT-363 | |
| Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 20V 600mA 150mW Surface Mount SMini3-F2-B | |
| Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 100mW Surface Mount SSSMini3-F2-B | |
| Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 125mW Surface Mount SSMini3-F3-B | |
| Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 150mW Surface Mount SMini3-F2-B | |
| Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount MINI3-G3-B | |
| Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200mW Surface Mount MINI3-G3-B | |
| Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 600mA 200MHz 200mW Surface Mount SOT-363 | |
| Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 80mA 125mW Surface Mount SSMini3-F3-B | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 100mA 250MHz 200mW Surface Mount UMT3 | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL) | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount VMT3 | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 200mW Surface Mount SOT-23-3 | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 200mW Surface Mount SST3 | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 300mW Through Hole TO-92S | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 600mA 200MHz 200mW Surface Mount SOT-363 | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount EMT3 | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL) | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 200mW Surface Mount UMT3F | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 350mW Surface Mount SST3 | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 100mW Surface Mount SSSMini3-F2-B | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 125mW Surface Mount SSMini3-F3-B | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 150mW Surface Mount SMini3-F2-B | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount MINI3-G3-B | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416 | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SC-89-3 | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3 | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL) | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount SOT-523 | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3 | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SMT3 | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23-3L | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23 | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-323 | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3 | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3 | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3F | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 350mW Surface Mount SST3 | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723 | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 20mA 250MHz 150mW Surface Mount EMT3 | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 20mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL) | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 20mA 250MHz 150mW Surface Mount VMT3 | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 30mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL) | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 30mA 250MHz 150mW Surface Mount UMT3F | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 30mA 250MHz 150mW Surface Mount VMT3 | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 30mA 250MHz 200mW Surface Mount UMT3F | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 200mW Surface Mount MINI3-G3-B | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 50mA 250MHz 150mW Surface Mount EMT3 | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 50mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL) | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 50mA 250MHz 150mW Surface Mount VMT3 | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 50mA 250MHz 200mW Surface Mount SMT3 | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 50mA 250MHz 200mW Surface Mount SST3 | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 50mA 250MHz 200mW Surface Mount UMT3 | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 50mA 250MHz 200mW Surface Mount UMT3F | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 50mA 250MHz 300mW Through Hole SPT | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 60mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL) | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 60mA 250MHz 200mW Surface Mount UMT3F | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 70mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL) | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 70mA 250MHz 150mW Surface Mount VMT3 | |
| Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 70mA 250MHz 200mW Surface Mount UMT3F | |
| Pre-Biased Bipolar Transistor (BJT) | |
| PRE-BIASED TRANSISTORS,SOT-523 | |
| PRE-BIASED TRANSISTORS | |
| RF Transistor NPN 20V 15mA 650MHz 125mW Surface Mount SSMini3-F3-B | |
| RF Transistor NPN 20V 15mA 650MHz 150mW Surface Mount SMini3-F2-B | |
| SIC MOSFET BVDSS: >1000V TO247 T | |
| SIC MOSFET BVDSS: >1000V TO247-4 | |
| SICFET N-CH 1200V TO-247 | |
| SS LOW SAT TRANSISTOR U-DFN2020- | |
| SS LOW SAT TRANSISTOR W-DFN2020- | |
| TRANS 2NPN 45V 100MA SOT-963 | |
| TRANS 2NPN 60V 1A U-DFN2020-6 | |
| TRANS 2PNP 40V 200MA SOT-963 | |
| TRANS NPN 60V 6A SOT-223-3 | |
| TRANS NPN/PNP 40V 200MA SOT-963 | |
| TRANS NPN/PNP 45V 100MA SOT-963 | |
| TRANS PNP 15V 0.5A X1-DFN1006-3 | |
| TRANS PNP 20V 2A SOT-23-3 | |
| TRANS PNP 40V 0.5A X1-DFN1006-3 | |
| TRANS PNP 40V 1.8A SOT-563 | |
| TRANS PNP 60V 1A SOT-23-3 | |
| TRANS PNP 60V 6A SOT-223-3 | |
| TRANS PREBIAS PNP 50V 0.1A EMT3 | |
| TRANS PREBIAS PNP 50V 0.1A EMT3F | |
| TRANS PREBIAS PNP 50V 0.1A SC75 | |
| TRANS PREBIAS PNP 50V 0.1A VMT3 | |
| TRANS PREBIAS PNP 50V EMT3F | |
| TRANS PREBIAS PNP 50V SOT23 | |
| TRANS PREBIAS PNP 50V SOT323 | |
| TRANS PREBIAS PNP 50V SOT523 | |
| TRANS PREBIAS PNP 50V SOT723 | |
| TRANS PREBIAS PNP 50V SST3 | |
| TRANS PREBIAS PNP 50V UMT3F | |
| TRANS PREBIAS PNP 60V SOT363 |
| << Prev | Next >> |