onsemi FET, MOSFET Arrays EFC2J013NUZTDG

Description
Mosfet Array 2 N-Channel (Dual) Common Drain 1.8W (Ta) Surface Mount 6-WLCSP (2x1.49)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) Common Drain 1.8W (Ta) Surface Mount 6-WLCSP (2x1.49)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 488-EFC2J013NUZTDGDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-EFC2J013NUZTDGDKR-ND
FET, MOSFET Arrays 488-EFC2J013NUZTDGDKR-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 1.8W (Ta) Surface Mount 6-WLCSP (2x1.49)

Mosfet Array 2 N-Channel (Dual) Common Drain 1.8W (Ta) Surface Mount 6-WLCSP (2x1.49)

Buy Now Datasheet
FET, MOSFET Arrays - 488-EFC2J013NUZTDGTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-EFC2J013NUZTDGTR-ND
FET, MOSFET Arrays 488-EFC2J013NUZTDGTR-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 1.8W (Ta) Surface Mount 6-WLCSP (2x1.49)

Mosfet Array 2 N-Channel (Dual) Common Drain 1.8W (Ta) Surface Mount 6-WLCSP (2x1.49)

Buy Now Datasheet
FET, MOSFET Arrays - 488-EFC2J013NUZTDGCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-EFC2J013NUZTDGCT-ND
FET, MOSFET Arrays 488-EFC2J013NUZTDGCT-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 1.8W (Ta) Surface Mount 6-WLCSP (2x1.49)

Mosfet Array 2 N-Channel (Dual) Common Drain 1.8W (Ta) Surface Mount 6-WLCSP (2x1.49)

Buy Now Datasheet
FETs - Arrays - EFC2J013NUZTDG - 804045-EFC2J013NUZTDG - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - EFC2J013NUZTDG
804045-EFC2J013NUZTDG
FETs - Arrays - EFC2J013NUZTDG 804045-EFC2J013NUZTDG
Manufacturer: ON Semiconductor Win Source Part Number: 804045-EFC2J013NUZTD G Packaging: Reel Mounting Style: SMD FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Standard Power - Max: 1.8W Supplier Device Package: 6-WLCSP (2x1.49) Temperature Range - Operating: 150°C Manufacturer Package: 6-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 Gate Charge (Qg) (Maximum) at Vgs: 37nC at 4.5V Vgs(th) (Maximum) at Id: 1.3V at 1mA

Manufacturer: ON Semiconductor
Win Source Part Number: 804045-EFC2J013NUZTDG
Packaging: Reel
Mounting Style: SMD
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Standard
Power - Max: 1.8W
Supplier Device Package: 6-WLCSP (2x1.49)
Temperature Range - Operating: 150°C
Manufacturer Package: 6-SMD, No Lead
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
Gate Charge (Qg) (Maximum) at Vgs: 37nC at 4.5V
Vgs(th) (Maximum) at Id: 1.3V at 1mA

Buy Now
Singapore, Singapore
N-Channel Dual 12V 17A MOSFET Transistor
289-EFC2J013NUZTDG
N-Channel Dual 12V 17A MOSFET Transistor 289-EFC2J013NUZTDG
Dual N-Channel Power MOSFET 12V, 17A, 5.8mΩ, 5000-REEL Product overview: EFC2J013NUZTDG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 12V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 12V, 17A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC2J013NUZTDG can be used for catalog matching and distributor lookup.

Dual N-Channel Power MOSFET 12V, 17A, 5.8mΩ, 5000-REEL Product overview: EFC2J013NUZTDG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 12V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 12V, 17A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC2J013NUZTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
EFC2J013NUZTDG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs EFC2J013NUZTDG
MOSFET 2N-CH 6WLCSP

MOSFET 2N-CH 6WLCSP

Supplier's Site
FET, MOSFET Arrays - EFC2J013NUZTDG - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
EFC2J013NUZTDG
FET, MOSFET Arrays EFC2J013NUZTDG
MOSFET N-CH 12V 17A WLCSP6 DUAL

MOSFET N-CH 12V 17A WLCSP6 DUAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-EFC2J013NUZTDGDKR-ND 804045-EFC2J013NUZTDG 289-EFC2J013NUZTDG EFC2J013NUZTDG EFC2J013NUZTDG
Product Name FET, MOSFET Arrays FETs - Arrays - EFC2J013NUZTDG N-Channel Dual 12V 17A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Package Type 6-SMD, No Lead SOT3 6-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIKB40N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
6 suppliers