Wolfspeed Single FETs, MOSFETs E4MS015075J2-TR

Description
15M, 750V, TO-263-7 XL SIC MOSFE
Request a Quote
Description
15M, 750V, TO-263-7 XL SIC MOSFE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

E4MS015075J2-TR is an automotive-qualified silicon carbide power MOSFET in a TO-263-7XL package, rated for 750 V drain-source voltage and continuous drain current of 95 A at 100 °C case temperature. It features a low on-state resistance of 22 mΩ at 175 °C junction temperature, a soft body diode with low VDS overshoot, and is optimized for high-efficiency switching in onboard chargers and high-voltage DC/DC converters. The device meets AEC-Q101 qualification standards and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

E4MS015075J2-TR is an automotive-qualified silicon carbide power MOSFET in a TO-263-7XL package, rated for 750 V drain-source voltage and continuous drain current of 95 A at 100 °C case temperature. It features a low on-state resistance of 22 mΩ at 175 °C junction temperature, a soft body diode with low VDS overshoot, and is optimized for high-efficiency switching in onboard chargers and high-voltage DC/DC converters. The device meets AEC-Q101 qualification standards and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1697-E4MS015075J2-TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-E4MS015075J2-TR-ND
Single FETs, MOSFETs 1697-E4MS015075J2-TR-ND
15M, 750V, TO-263-7 XL SIC MOSFE

15M, 750V, TO-263-7 XL SIC MOSFE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1697-E4MS015075J2-TR-ND
Product Name Single FETs, MOSFETs
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Bipolar Transistors - 1219443 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; Sot-23
View Details