Win Source Part Number: 1146122-EPC2203
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101, eGaN®
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: GaNFET (Gallium Nitride)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 1.7A (Ta)
Rds On (Max) @ Id, Vgs: 80mOhm @ 1A, 5V
Vgs(th) (Max) @ Id: 2.5V @ 600µA
Package / Case: Die
Supplier Device Package: Die
Gate Charge (Qg) (Max) @ Vgs: 0.83 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 88 pF @ 50 V
Vgs (Max): +5.75V, -4V
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0040
Mfr: EPC
Other Names: 917-1200-1,917-1200-
Drive Voltage (Max Rds On, Min Rds On): 5V
N-Channel 80V 1.7A (Ta) Surface Mount Die
N-Channel 80V 1.7A (Ta) Surface Mount Die
N-Channel 80V 1.7A (Ta) Surface Mount Die
GANFET N-CH 80V 1.7A DIE Product overview: EPC2203 from EPC is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-EPC2203 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1146122-EPC2203 | 917-1200-1-ND | 278-EPC2203 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 80V 1.7A MOSFET Transistor |
| Polarity | N-Channel | N-Channel | |
| Package Type | SOT3 | Die | Tape & Reel (TR) |
| Transistor Technology / Material | Gallium Nitride | ||
| Transistor Grade / Operating Range | Automotive |