onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC6601R-TR EFC6601R-TR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1035898-EFC6601R-TR Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate, 2.5V Drive Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-EFCP (2.7x1.81) Maximum Power Dissipation: 2W Max Gate Charge: 48nC @ 4.5V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1035898-EFC6601R-TR Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate, 2.5V Drive Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-EFCP (2.7x1.81) Maximum Power Dissipation: 2W Max Gate Charge: 48nC @ 4.5V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC6601R-TR - 1035898-EFC6601R-TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC6601R-TR
1035898-EFC6601R-TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC6601R-TR 1035898-EFC6601R-TR
Manufacturer: ON Semiconductor Win Source Part Number: 1035898-EFC6601R-TR Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate, 2.5V Drive Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-EFCP (2.7x1.81) Maximum Power Dissipation: 2W Max Gate Charge: 48nC @ 4.5V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1035898-EFC6601R-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate, 2.5V Drive
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-EFCP (2.7x1.81)
Maximum Power Dissipation: 2W
Max Gate Charge: 48nC @ 4.5V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 24V 13A MOSFET Transistor
289-EFC6601R-TR
N-Channel Dual 24V 13A MOSFET Transistor 289-EFC6601R-TR
Dual N-Channel Power MOSFET, 24V, 13A, 11.5mΩ, WLCSP 6 Lead 2.7x1.81 / EFCP2718-6CE-020, 5000-REEL Product overview: EFC6601R-TR from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 24V, 13A, WLCSP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 24V, 13A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC6601R-TR can be used for catalog matching and distributor lookup.

Dual N-Channel Power MOSFET, 24V, 13A, 11.5mΩ, WLCSP 6 Lead 2.7x1.81 / EFCP2718-6CE-020, 5000-REEL Product overview: EFC6601R-TR from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 24V, 13A, WLCSP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 24V, 13A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC6601R-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - EFC6601R-TROSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
EFC6601R-TROSDKR-ND
FET, MOSFET Arrays EFC6601R-TROSDKR-ND
Mosfet Array 2 N-Channel (Dual) 2W Surface Mount EFCP2718-6CE-020

Mosfet Array 2 N-Channel (Dual) 2W Surface Mount EFCP2718-6CE-020

Buy Now Datasheet
FET, MOSFET Arrays - EFC6601R-TROSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
EFC6601R-TROSTR-ND
FET, MOSFET Arrays EFC6601R-TROSTR-ND
Mosfet Array 2 N-Channel (Dual) 2W Surface Mount EFCP2718-6CE-020

Mosfet Array 2 N-Channel (Dual) 2W Surface Mount EFCP2718-6CE-020

Buy Now Datasheet
FET, MOSFET Arrays - EFC6601R-TROSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
EFC6601R-TROSCT-ND
FET, MOSFET Arrays EFC6601R-TROSCT-ND
Mosfet Array 2 N-Channel (Dual) 2W Surface Mount EFCP2718-6CE-020

Mosfet Array 2 N-Channel (Dual) 2W Surface Mount EFCP2718-6CE-020

Buy Now Datasheet
Mosfet, Dual N-Ch, 24Vss, 13A, Efcp; Transistor Polarity Onsemi - 13AC3386 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 24Vss, 13A, Efcp; Transistor Polarity Onsemi
13AC3386
Mosfet, Dual N-Ch, 24Vss, 13A, Efcp; Transistor Polarity Onsemi 13AC3386
MOSFET, DUAL N-CH, 24VSS, 13A, EFCP; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:-; Drain Source Voltage Vds:-; On Resistance Rds(on):-; Rds(on) Test Voltage Vgs:-; Threshold Voltage Vgs:-; Power Dissipation RoHS Compliant: Yes

MOSFET, DUAL N-CH, 24VSS, 13A, EFCP; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:-; Drain Source Voltage Vds:-; On Resistance Rds(on):-; Rds(on) Test Voltage Vgs:-; Threshold Voltage Vgs:-; Power Dissipation RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NCH+NCH 2.5V DRIVE SERIES

MOSFET NCH+NCH 2.5V DRIVE SERIES

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - EFC6601R-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
EFC6601R-TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs EFC6601R-TR
MOSFET 2N-CH EFCP2718

MOSFET 2N-CH EFCP2718

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1035898-EFC6601R-TR 289-EFC6601R-TR EFC6601R-TROSDKR-ND 13AC3386 EFC6601R-TR EFC6601R-TR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC6601R-TR N-Channel Dual 24V 13A MOSFET Transistor FET, MOSFET Arrays Mosfet, Dual N-Ch, 24Vss, 13A, Efcp; Transistor Polarity Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFZ48Z - 1020792-AUIRFZ48Z - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 91000 milliwatts
View Details
5 suppliers