ROHM Semiconductor USA, LLC Bipolar Transistor Arrays, Pre-Biased EMF5T2R

Description
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 12V 100mA, 500mA 250MHz, 260MHz 150mW Surface Mount EMT6
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 12V 100mA, 500mA 250MHz, 260MHz 150mW Surface Mount EMT6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - EMF5T2RTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
EMF5T2RTR-ND
Bipolar Transistor Arrays, Pre-Biased EMF5T2RTR-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 12V 100mA, 500mA 250MHz, 260MHz 150mW Surface Mount EMT6

Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 12V 100mA, 500mA 250MHz, 260MHz 150mW Surface Mount EMT6

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMF5T2R - 051183-EMF5T2R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMF5T2R
051183-EMF5T2R
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMF5T2R 051183-EMF5T2R
Manufacturer: Rohm Semiconductor Win Source Part Number: 051183-EMF5T2R Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz, 260MHz Transistor Polarity: 1 NPN Pre-Biased, 1 PNP Resistor - Base (R1) (Ohms): 47k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: EMT6 Maximum Current Collector: 100mA, 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 12V Max Vce (sat): 300mV @ 500μA, 10mA / 250mV @ 10mA, 200mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 68 @ 5mA, 5V / 270 @ 10mA, 2V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 051183-EMF5T2R
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz, 260MHz
Transistor Polarity: 1 NPN Pre-Biased, 1 PNP
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: EMT6
Maximum Current Collector: 100mA, 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 12V
Max Vce (sat): 300mV @ 500μA, 10mA / 250mV @ 10mA, 200mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 68 @ 5mA, 5V / 270 @ 10mA, 2V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
0.15W Bipolar Transistor
293-EMF5T2R
0.15W Bipolar Transistor 293-EMF5T2R
TRANS NPN PREBIAS/PNP 0.15W EMT6 Product overview: EMF5T2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMF5T2R can be used for catalog matching and distributor lookup.

TRANS NPN PREBIAS/PNP 0.15W EMT6 Product overview: EMF5T2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMF5T2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - EMF5T2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
EMF5T2R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) EMF5T2R
TRANS NPN PREBIAS/PNP 0.15W EMT6

TRANS NPN PREBIAS/PNP 0.15W EMT6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number EMF5T2RTR-ND 051183-EMF5T2R 293-EMF5T2R EMF5T2R
Product Name Bipolar Transistor Arrays, Pre-Biased TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMF5T2R 0.15W Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; PNP NPN; PNP; 1 NPN Pre-Biased, 1 PNP NPN; PNP
Package Type SOT-563, SOT-666 SOT3; EMT6 Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 to ? milliamps 100 to 500 milliamps
Unlock Full Specs
to access all available technical data