Manufacturer: ON Semiconductor
Win Source Part Number: 080873-ECH8652-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-ECH
Maximum Power Dissipation: 1.5W
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 6A
Max Gate Charge: 11nC @ 4.5V
Max Input Capacitance: 1000pF @ 6V
Maximum Rds On at Id,Vgs: 28 mOhm @ 3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Power Field-Effect Transistor
Mosfet Array 2 P-Channel (Dual) 12V 6A 1.5W Surface Mount 8-ECH
P-Channel Power MOSFET, -12V, -6A, 28mΩ, Dual ECH8, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8652-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -12V, -6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -12V, -6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8652-TL-H can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 12V 6A 8ECH
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 080873-ECH8652-TL-H | ECH8652-TL-H | ECH8652-TL-H-ND | 289-ECH8652-TL-H | ECH8652-TL-H |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8652-TL-H | FET, MOSFET Arrays | P-Channel Dual -12V -6A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | P-Channel | ||||
| V(BR)DSS | 12 volts | ||||
| PD | 1500 milliwatts | 1500 milliwatts |