MOSFET N/P-CH 20V 0.2A EMT6 Product overview: EM6M2T2R from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EM6M2T2R can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 20V 200mA 150mW Surface Mount EMT6
Mosfet Array N and P-Channel 20V 200mA 150mW Surface Mount EMT6
Mosfet Array N and P-Channel 20V 200mA 150mW Surface Mount EMT6
Manufacturer: Rohm Semiconductor
Win Source Part Number: 097640-EM6M2T2R
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: EMT6
Maximum Power Dissipation: 150mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 200mA
Gate-Source Threshold Voltage: 1V @ 1mA
Max Input Capacitance: 25pF @ 10V
Maximum Rds On at Id,Vgs: 1 Ohm @ 200mA, 4V
Alternative Parts (Cross-Reference): SSM6L36FE; EM6M2;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
MOSFET N/P-CH 20V 0.2A EMT6
MOSFET N/P-CH 20V 0.2A EMT6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-EM6M2T2R | EM6M2T2RTR-ND | 097640-EM6M2T2R | EM6M2T2R | EM6M2T2R | EM6M2T2R |
| Product Name | 20V 0.2A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - EM6M2T2R | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; P-Channel | P-Channel | P-Channel; N and P-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 2.00E-4 kS | |||||
| PD | 150 milliwatts | 150 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |