The EMD9 is a dual digital transistor package containing independent NPN and PNP transistors in a SOT-563 surface-mount package measuring 1.10-1.30 mm × 1.50-1.70 mm × 0.55-0.65 mm, with a power dissipation of 150 mW and a maximum junction temperature of 150°C. It supports supply voltages up to ±50 V, output currents up to ±100 mA, and features input resistance of 7-13 kΩ and resistance ratio of 3.7-5.7. The device meets UL 94 V-0 flammability rating, is RoHS compliant, halogen-free, and has moisture sensitivity level 1.
TRANS PREBIAS 1NPN 1PNP SOT-563
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-EMD9-TPQ2TR-ND |
| Product Name | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN; PNP |